EN
  • EN
  • DE

PS2701L-1-F4

Part No PS2701L-1-F4
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352171-PS2701L-1-F4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2701L-1-F4 CAD Model

Description

The PS2701L-1-F4 is a low input current, high-speed Optocoupler manufactured by CEL (California Eastern Laboratories). Designed for applications where minimizing power consumption is crucial, this optocoupler provides efficient signal transfer with a significantly reduced input current requirement. Its high isolation characteristics make it suitable for various industrial and communication systems.

Applications:

  • Battery-Powered Devices: Used to isolate control signals in battery-operated equipment to conserve power.
  • Programmable Logic Controllers (PLCs): Suitable for I/O isolation in PLCs where low power consumption is desired.
  • Inverters: Provides isolation in inverter circuits, particularly in energy-efficient inverter designs.
  • Measuring Instruments: Used for isolating sensitive measurement circuits while minimizing power draw.
  • Power Supplies: Employed for feedback isolation in low-power switched-mode power supplies.

Features:

  • Low Input Current: Significantly reduces power consumption, ideal for energy-sensitive applications.
  • High Isolation Voltage: Provides a high level of electrical isolation between input and output.
  • High-Speed Switching: Enables fast data transfer rates for efficient signal transmission.
  • Compact Package: Designed for high-density mounting, saving valuable board space.
  • Pb-Free Construction: Compliant with environmental regulations, ensuring eco-friendly operation.

Benefits:

  • Extended Battery Life: Low input current extends the operating life of battery-powered devices.
  • Reduced Power Consumption: Minimizes overall system power consumption, leading to energy savings.
  • Enhanced Safety: High isolation voltage ensures safety in high-voltage environments.
  • Improved Performance: High-speed switching capabilities allow for faster and more efficient data transmission.
  • Space Saving: Compact package design allows for high-density mounting, optimizing board layout.

Additional Details:

The PS2701L-1-F4 uses an LED on the input side and a phototransistor on the output side to achieve optical isolation, similar to other PS2701 family members. The key differentiator is the lower forward current requirement of the input LED. Specifications include a high isolation voltage (typically 5 kVrms or higher), a specific low input current rating, a high current transfer ratio (CTR), and a wide operating temperature range. The package type is usually a small outline package (SOP) suitable for surface mount assembly. The 'L' in the part number indicates the low input current characteristic, while the 'F4' suffix often denotes specific packaging or testing variations. Refer to the manufacturer's datasheet for comprehensive electrical characteristics and application guidelines.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess