EN
  • EN
  • DE

PS2801-4-F3-A(NL)

Part No PS2801-4-F3-A(NL)
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352204-PS2801-4-F3-A(NL)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2801-4-F3-A(NL) CAD Model

Description

The PS2801-4-F3-A(NL) is a multi-channel solid-state relay (SSR) manufactured by CEL (California Eastern Laboratories). It features four independent channels, allowing for simultaneous switching of multiple signals with galvanic isolation. The 'F3' likely denotes a specific tape and reel packaging for automated assembly, 'A' may indicate a particular pinout or internal configuration, and '(NL)' signifies a lead-free version, compliant with RoHS standards.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs) and distributed control systems (DCS) for switching multiple inputs/outputs (I/O).
  • Data Acquisition Systems: Employed in data loggers and measurement equipment for isolated channel selection and switching.
  • Automatic Test Equipment (ATE): Utilized in test fixtures and automated test systems for switching multiple test points.
  • Multiplexers: Can be configured as a multiplexer for signal routing and selection in various electronic systems.
  • Process Control: Integrated into process control systems for controlling multiple actuators and sensors with isolation.

Features

  • Multi-Channel Configuration: Provides four independent SSR channels in a single package.
  • High Isolation Voltage: Offers strong galvanic isolation between the input and output circuits for each channel.
  • Low On-Resistance: Minimizes voltage drop and power dissipation across the switch.
  • Fast Switching Speed: Enables rapid switching operations for improved system response.
  • Compact Package: Reduces board space requirements and simplifies circuit design compared to using discrete SSRs.

Benefits

  • Simplified Circuit Design: Multi-channel integration reduces component count and simplifies PCB layout.
  • Enhanced Safety: High isolation voltage protects sensitive circuits and personnel from hazardous voltages.
  • Improved Efficiency: Low on-resistance minimizes power loss, leading to energy savings.
  • Increased System Performance: Fast switching speed allows for quick response times and improved control.
  • Reduced Costs: Integration and simplified design can lead to lower overall system costs.

Additional Details

The PS2801-4-F3-A(NL) typically operates with a low control input voltage for each channel. It's generally capable of switching voltages up to 60V and currents up to 350mA per channel. The isolation voltage is typically 3750 Vrms. It is RoHS compliant (NL indicating lead-free). The F3 suffix indicates specific tape and reel packaging. The operating temperature range is generally between -40°C and +85°C. Always refer to the specific datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0118 $60.7080
125+ $0.9471 $118.3875
190+ $0.9148 $173.8120
275+ $0.8489 $233.4475
355+ $0.8166 $289.8930
445+ $0.7842 $348.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,999 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess