EN
  • EN
  • DE
  • IT

THCV213-9TTA

Part No THCV213-9TTA
Manufacturer CEL
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CEL
Win Source Part Number 365464-THCV213-9TTA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THCV213-9TTA CAD Model

Description

The THCV213-9TTA is a GaAs MMIC (Monolithic Microwave Integrated Circuit) variable gain amplifier designed and manufactured by CEL (California Eastern Laboratories). This amplifier is engineered to provide precise gain control and is suitable for various communication and radar systems.

Applications:

  • Radar Systems: Used in radar receivers for gain adjustment and signal conditioning.
  • Communication Systems: Integrated into communication equipment for variable gain control in transmit and receive paths.
  • Test and Measurement Equipment: Employed in test equipment to provide precise gain control for signal analysis.
  • Electronic Warfare Systems: Used in electronic warfare applications for signal amplification and dynamic range adjustment.
  • Satellite Communication: Integrated into satellite communication systems for gain optimization.

Features:

  • Variable Gain: Allows for adjustable gain settings to optimize signal levels.
  • GaAs MMIC Technology: Provides high-performance characteristics with compact size.
  • Broadband Operation: Operates over a wide frequency range.
  • Low Noise Figure: Minimizes noise contribution for improved signal integrity.
  • High Linearity: Maintains signal fidelity with minimal distortion.

Benefits:

  • Optimized Signal Levels: Enables precise gain adjustments to achieve optimal signal levels.
  • Improved System Performance: Enhances overall system performance through gain control.
  • Reduced Distortion: Minimizes signal distortion for accurate signal processing.
  • Compact Size: Allows for integration into small and densely packed systems.
  • Versatile Application: Suitable for a wide range of applications due to its variable gain capability.

Additional Details:

The THCV213-9TTA typically requires external control voltages for gain adjustment. Refer to the manufacturer's datasheet for specific electrical characteristics, including gain range, noise figure, and operating frequency. The amplifier is housed in a surface-mount package for easy integration into circuit boards. Thermal considerations and impedance matching are important factors in ensuring optimal performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
FM FRONT-END
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7321
Toshiba Semiconductor and Storage
30W BTL AUDIO POWER AMPLIFIER
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7244
Toshiba Semiconductor and Storage
Shock Sensor IC
Lowest to $0.6669

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess