EN
  • EN
  • DE
  • IT

SM2A06NSFC-TUG

Part No SM2A06NSFC-TUG
Manufacturer Sinopower
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838023-SM2A06NSFC-TUG
Ultra Librarian 3D Model Ultra Librarian SM2A06NSFC-TUG CAD Model

Description

The SM2A06NSFC-TUG is an N-Channel enhancement mode MOSFET from Sinopower Semiconductor, designed for a range of power switching and control applications.

Applications:

  • DC-DC Converters: Commonly used in DC-DC converters to improve efficiency and reduce power loss.
  • Load Switching: Suitable for switching various loads in electronic circuits.
  • Power Management Systems: Employed in power management systems for efficient power distribution and control.
  • Motor Control: Can be used in motor control circuits for efficient motor driving.

Features:

  • N-Channel MOSFET: Offers efficient low-side switching capabilities.
  • Enhancement Mode: Requires a positive gate-source voltage to turn on.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Allows for high-frequency switching operations.
  • Surface Mount Package: Designed for easy mounting on PCBs.

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation, leading to improved overall efficiency.
  • Compact Design: The surface mount package allows for smaller and more compact designs.
  • Reliable Operation: Ensures stable and consistent performance in various operating conditions.
  • Simplified Design: Easy gate drive requirements simplify the design process.

Additional Details:

The SM2A06NSFC-TUG is often found in applications like portable devices, power adapters, and battery-powered systems where power efficiency and size are critical. The MOSFET’s low gate charge and fast switching capabilities contribute to its efficiency. Key electrical characteristics, including drain-source voltage, gate-source voltage, and continuous drain current, are essential for proper application and should be verified with the official Sinopower datasheet. This component is engineered to minimize power loss and enhance thermal performance, making it a robust choice for demanding applications.

You May Also Be Interested in

Panduit Corp
PIPE MRKR,HGH PRESS HOT WTR,A,YL
Need more? Email Us
Panduit Corp
LABEL 3"X1.5" BLUE/RED/WHITE
Lowest to $31.3837
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Honeywell
MOTOR 24V
Need more? Email Us
American Hakko Products, Inc.
TIP CHISEL 1.6 X7.8MM
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
PIPE MRKR,LOW PRESS COND,D,YL,EA
Need more? Email Us
Panduit Corp
SS PIPE MRKR, BOILER DRAIN, YL,
Need more? Email Us
Honeywell
INDUS LINE VOLT STAT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess