EN
  • EN
  • DE

UPA801TF-T1-A

Part No UPA801TF-T1-A
Manufacturer CEL
Catalog RF Transistors (BJT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer CEL
Win Source Part Number 400513-UPA801TF-T1-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA801TF-T1-A CAD Model

Description

The UPA801TF-T1-A is a Gallium Arsenide (GaAs) Low Noise Amplifier (LNA) designed and manufactured by CEL (California Eastern Laboratories), primarily utilizing NEC technology. It is a surface-mount device (SMD) optimized for high-frequency applications where minimizing noise and maximizing signal amplification are critical. This LNA is intended for use in the L-band and S-band frequency ranges.

Applications

  • GPS Receivers: Used in GPS receivers to amplify weak satellite signals, improving accuracy and sensitivity.
  • Satellite Communication Systems: Employed in satellite communication equipment for amplifying incoming signals, enhancing signal-to-noise ratio.
  • Wireless LAN (WLAN): Integrated into WLAN devices to boost signal strength and extend communication range.
  • Radar Systems: Used in radar front-ends to amplify received signals, improving detection capabilities.
  • Software Defined Radio (SDR): Utilized in SDR platforms for amplifying weak signals, enabling reception of distant or low-power transmissions.

Features

  • Low Noise Figure: Offers a low noise figure, typically around 0.7 dB, minimizing the noise added to the signal during amplification.
  • High Gain: Provides high gain, typically around 20 dB, increasing the signal strength for subsequent processing stages.
  • Surface Mount Package: Comes in a small surface mount package, facilitating easy integration into compact electronic devices.
  • Wide Frequency Range: Operates over a wide frequency range, suitable for various wireless communication standards.
  • Internally Matched: Features internal matching circuitry, simplifying the design process and reducing the need for external components.

Benefits

  • Improved Signal Sensitivity: Low noise figure and high gain enhance signal sensitivity, allowing the detection of weaker signals.
  • Extended Communication Range: Amplifying the signal increases the communication range in wireless systems.
  • Simplified Design: Internal matching simplifies the design process and reduces the component count.
  • Compact Solution: The small surface mount package allows for integration into small and portable devices.
  • Enhanced System Performance: Overall system performance is improved due to the high gain and low noise characteristics of the amplifier.

Additional Details

The UPA801TF-T1-A operates with a supply voltage typically between 3V and 5V. It is designed for low current consumption. The device's input and output are internally matched to 50 ohms. This LNA is RoHS compliant.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess