EN
  • EN
  • DE

BCP68LT1G

Part No BCP68LT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 233784-BCP68LT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCP68LT1G CAD Model

Description

The BCP68LT1G is a high-performance NPN bipolar transistor manufactured by ON Semiconductor, a leading supplier of semiconductor-based solutions. This device is designed to offer a balance of good amplification and switching characteristics, making it suitable for a diverse range of applications in the electronics industry.

Key Features

  • High Current Capacity: The BCP68LT1G can handle continuous collector currents up to 1 A, which is substantial for its small size, facilitating its use in power management applications.
  • Low Saturation Voltage: It features a low collector-emitter saturation voltage (V<sub>CE(sat)), which enhances its efficiency in switching applications by minimizing power loss during operation.
  • High Gain Bandwidth Product: With a transition frequency (f<sub>T) typically at 190 MHz, this transistor is capable of operating at high frequencies, making it ideal for amplification in communication devices.
  • Thermal Performance: The device is encapsulated in a SOT-223 package, which provides excellent power dissipation and thermal performance compared to smaller packages.
  • Complementary PNP Type: The BCP68LT1G has a complementary PNP type, BCP69LT1G, allowing designers to use them in push-pull configurations and other circuit topologies requiring complementary pairs.

Applications

The BCP68LT1G is a versatile component that can be used in a wide array of electronic circuits. Its typical applications include:

  • Power Management Systems
  • Signal Amplification
  • Switching Regulators
  • Motor Control Circuits
  • Audio Amplifiers
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The BCP68LT1G is produced with stringent quality control measures and is designed to meet or exceed industry standards for reliability and performance.

Environmental Considerations

The BCP68LT1G is a RoHS-compliant product, ensuring that it is manufactured with a focus on environmental safety by eliminating the use of hazardous substances. It is also designed for energy-efficient operation, contributing to the reduction of electronic waste and promoting sustainability in electronic design.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess