EN
  • EN
  • DE

JANTX1N3893A

Part No JANTX1N3893A
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 20A DO203AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202380-JANTX1N3893A
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Series Military, MIL-PRF-19500/304
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 38 A
Ultra Librarian 3D Model Ultra Librarian JANTX1N3893A CAD Model

Description

Product Overview: JANTX1N3893A by Microchip Technology

The JANTX1N3893A, manufactured by Microchip Technology, is a high-reliability power rectifier designed to meet the stringent requirements of military and aerospace applications. This semiconductor device is part of Microchip's extensive range of durable and robust electronic components that are engineered to perform in extreme conditions.

Key Features

  • Voltage Rating: The device has a maximum repetitive peak reverse voltage (VRRM) that ensures stable performance under high voltage operations.
  • Current Capacity: With a high forward current capability, the JANTX1N3893A can handle significant power, making it suitable for demanding applications.
  • Hermetically Sealed: The rectifier is encased in a hermetic package, offering protection against environmental conditions such as moisture, dust, and other contaminants.
  • Thermal Performance: The product is designed to dissipate heat efficiently, maintaining stability and prolonging the life of the component under high-temperature conditions.
  • Reliability: As a JANTX-level product, it meets the military standards for reliability, including rigorous testing for performance assurance in critical systems.

Applications

The JANTX1N3893A is ideal for a variety of high-reliability applications, including but not limited to:

  • Power supply circuits in military and aerospace electronics
  • High-reliability commercial systems
  • Switching power supplies
  • Converters and inverters
  • Other power management solutions requiring robust performance

Quality and Certification

Microchip Technology is committed to delivering top-quality products. The JANTX1N3893A complies with the established military specifications and standards, ensuring that it meets the high-quality benchmarks required for mission-critical applications. Each unit is meticulously tested and certified to guarantee performance and reliability.

Conclusion

For designers and engineers requiring a reliable power rectifier that can withstand harsh environments and demanding conditions, the JANTX1N3893A from Microchip Technology offers the perfect solution. With its robust design, high voltage and current ratings, and compliance with military standards, this component ensures optimal performance for the most critical applications.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $348.3214 $348.3214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,652 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess