ON Semiconductor 2SC3398-TB Bipolar Transistor
The 2SC3398-TB from ON Semiconductor is a high-performance NPN bipolar junction transistor designed for use in a wide range of electronic applications. This versatile component is known for its reliability and efficiency, making it a popular choice among electronic engineers and hobbyists alike. The 2SC3398-TB is particularly well-suited for audio frequency amplifier applications and can be used in various other circuits requiring high-speed switching.
Constructed with ON Semiconductor's advanced manufacturing processes, the 2SC3398-TB offers excellent power handling capabilities with a maximum collector power dissipation (Pc) of 900mW. This allows the transistor to handle moderate power applications without the risk of overheating or failure. The device operates within a collector-base voltage (VCBO) of 120V, collector-emitter voltage (VCEO) of 100V, and emitter-base voltage (VEBO) of 5V, providing a good margin for a variety of electronic designs.
With a collector current (IC) of up to 100mA, the 2SC3398-TB can drive moderate loads while maintaining a low collector-emitter saturation voltage, ensuring high efficiency and low power loss in operation. The high current gain bandwidth product (fT) of 120MHz makes the transistor an excellent choice for applications that require fast switching and accurate signal amplification, such as RF circuits.
ON Semiconductor's 2SC3398-TB comes in a compact TO-92 package, which is widely used in the industry and known for its ease of integration into printed circuit boards (PCBs). This package provides a good balance between thermal performance and size, making it suitable for both space-constrained applications and those requiring a certain level of heat dissipation.
In summary, the 2SC3398-TB NPN transistor is a reliable and efficient component that offers a combination of high voltage and power capabilities, fast switching speeds, and a convenient package. It is an excellent choice for designers looking to create robust and high-performance electronic systems.