EN
  • EN
  • DE

UPG2317T5J-E2-A

Part No UPG2317T5J-E2-A
Manufacturer CEL
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CEL
Win Source Part Number 396046-UPG2317T5J-E2-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG2317T5J-E2-A CAD Model

Description

The UPG2317T5J-E2-A is a GaAs MMIC SPDT (Single Pole Double Throw) switch manufactured by CEL (California Eastern Laboratories, now Renesas Electronics America). It is designed for high-frequency applications requiring low insertion loss and high isolation. The "-E2-A" suffix typically indicates specific packaging and environmental compliance characteristics.

Applications:

  • Wireless LAN (WLAN)
  • Bluetooth devices
  • Mobile communication systems
  • ISM band applications
  • RF front-end modules

Features:

  • Low Insertion Loss: Minimizes signal attenuation for improved performance.
  • High Isolation: Prevents signal leakage between RF paths.
  • Small T5J Package: Enables compact designs.
  • Single Positive Control Voltage: Simplifies control circuitry.
  • High-Speed Switching: Allows for fast switching between RF paths.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Improved Signal Integrity: Low insertion loss and high isolation enhance signal quality.
  • Reduced Board Space: The compact package enables smaller designs.
  • Simplified Design: Single control voltage eases integration.
  • Enhanced Reliability: GaAs MMIC technology ensures consistent performance.
  • Environmentally Friendly: RoHS compliance demonstrates environmental responsibility.

The UPG2317T5J-E2-A is well-suited for RF front-end modules and other high-frequency circuits where minimizing signal loss and maximizing isolation are critical. The single positive control voltage simplifies integration, and the GaAs MMIC technology ensures reliable operation.

Technical Specifications (Typical):

  • Frequency Range: DC to 3 GHz
  • Insertion Loss: 0.35 dB (Typical)
  • Isolation: 28 dB (Typical)
  • Control Voltage: 2.7 V to 3.3 V
  • Package: 6-pin T5J

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess