EN
  • EN
  • DE

D31A7110

Part No D31A7110
Manufacturer Celduc Inc.
Catalog Signal Relays, Up to 2 Amps
Description REED RELAY 1A/24V/DIODE  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Reed Relays
Mfr Celduc Inc.
Package Tray
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 500 mA
Switching Voltage 100VDC - Max
Coil Current 11.2 mA
Coil Type Non Latching
Features Diode
Termination Style PC Pin
Must Operate Voltage 18 VDC
Must Release Voltage 2 VDC
Operate Time 1 ms
Release Time 50 µs
Temperature Range - Operating -40°C ~ 70°C
Contact Material Rhodium (Rh)
Coil Resistance 2.15 kOhms
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0030
Other Names 3667-D31A7110
Standard Package 108
Win Source Part Number 1212318-D31A7110
Ultra Librarian 3D Model Ultra Librarian D31A7110 CAD Model

Description

The D31A7110 reed relay is a single pole, single throw (SPST) device with a normally open contact configuration.

  • Contact Configuration: SPST Normally Open
  • Contact Rating: 500 mA
  • Switching Voltage: 100VDC
  • Coil Voltage: 24VDC
  • Coil Resistance: 2.15 kOhms
  • Features: Diode
  • Operating Temperature: -40°C to 70°C

You May Also Be Interested in

Panasonic
RELAY TELECOM DPDT 10MA 12V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPDT 2A 48V
Lowest to $6.8424
Kemet
RELAY GEN PURPOSE DPDT 2A 3VDC
Lowest to $5.2571
Panasonic
RELAY RF DPDT 1A 3V
Need more? Email Us
TE Connectivity
RELAY TELECOM SPDT 1A 9V / Signal Relay 9VDC 1A SPDT THT
Lowest to $4.9376
Kemet
Electronic switching systems | RELAY GEN PURPOSE DPDT 1A 12VDC
Lowest to $1.5650
Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112
Panasonic
RELAY RF SPDT 500MA 4.5V
Lowest to $4.0344
Panasonic
Best seller with broad lineup and AC 2000 V breakdown voltage. | RELAY TELECOM DPDT 2A 48VDC
Lowest to $5.5440

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess