EN
  • EN
  • DE

TSC-109L3H,000

Part No TSC-109L3H,000
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY TELECOM SPDT 1A 9V / Signal Relay 9VDC 1A SPDT THT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Series TSC, OEG
Packaging Tube
Relay Type Telecom
Coil Type Non Latching
Coil Current 16.7mA
Coil Voltage 9VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 1A
Switching Voltage 120VAC, 30VDC - Max
Turn On Voltage (Maximum) 6.75 VDC
Turn Off Voltage (Minimum) 0.45 VDC
Operate Time 5ms
Release Time 5ms
Features Sealed - Fully
Mounting Style Through Hole
Termination Style PC Pin
Contact Material Silver Nickel (AgNi)
Coil Power 150 mW
Coil Resistance 540 Ohms
Operating Temperature Range -30°C ~ 80°C
Win Source Part Number 798464-TSC-109L3H,000
Popularity Medium
Supply and Demand Status Limited
Family Name TSC
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China, Germany, Mexico
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TSC-109L3H,000 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays electronic component with Win Source Part Number 798464-TSC-109L3H,000 is a sealed-fully SPDT (1 Form C) telecom relay type product.

  • Contact Form: SPDT (1 Form C)
  • Supply and Demand Status: Limited
  • Mounting: Through Hole
  • Coil Voltage: 9VDC

You May Also Be Interested in

HongFa
24V 2 Form C: 2C (DPDT-CO) 4A DIP,15x7.5mm Signal Relays RoHS
Lowest to $0.9168
HongFa
3V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $1.1351
Omron
G6SU-2F-TR DC4.5 Omron Electronics Low Signal Relays - PCB Gullwing 1Coil Latch DPDT 4.5DC 100mW T/ datasheet, inventory, & pricing.
Need more? Email Us
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6403
HongFa
3V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $0.8732
HongFa
8A 24V DIP,15.7x10.6mm Power Relays RoHS
Lowest to $0.5279
Zhejiang HKE Relay Co.,Ltd.
5V A set of conversions: 1C (Single-pole Double-throw Conversion) 3A DIP,15.6x10.6mm Signal Relays RoHS
Lowest to $0.3493
Omron
Two groups of conversions: 2C(Double-pole double-throw conversion) 5V DIP,10x6.5mm Signal Relays RoHS
Lowest to $0.9023
Omron
RELAY TELECOM DPDT 2A 5V
Lowest to $1.3272

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9376 $59.2512
29+ $4.0517 $117.4993
45+ $3.9247 $176.6115
61+ $3.7988 $231.7268
79+ $3.6717 $290.0643
106+ $3.2918 $348.9308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess