The 1SMC33A is a Transient Voltage Suppressor (TVS) diode manufactured by Central Semiconductor Corp. This diode is designed to protect electronic circuits from voltage spikes caused by electrostatic discharge (ESD), lightning, and other transient events. Its primary function is to clamp the voltage to a safe level, preventing damage to sensitive components. The 1SMC33A is commonly used in a variety of applications where transient voltage protection is critical.
Applications
- I/O port protection
- Power supply protection
- Data line protection
- Microcontroller protection
- Industrial control systems
- Telecommunications equipment
Features
- High surge capability: Peak pulse power dissipation of 1500W @ 10/1000μs waveform
- Unidirectional configuration
- Low clamping voltage
- Fast response time: Typically less than 1.0 ps from 0 Volts to BV min
- Excellent clamping capability
- Glass passivated junction
- RoHS compliant
Benefits
- Protects sensitive electronic equipment from voltage transients.
- Improves system reliability and prevents downtime due to component failure.
- Reduces the need for costly repairs and replacements.
- Offers a compact and efficient solution for transient voltage suppression.
- Meets industry standards for surge protection.
Additional Details
The 1SMC33A has a standoff voltage of 33V, meaning it will not conduct under normal operating conditions below this voltage. Its breakdown voltage is typically around 36.7V. At its peak pulse current, the clamping voltage is approximately 53.3V. It is available in a surface-mount SMC (DO-214AB) package. The operating temperature range typically spans from -55°C to +150°C. This TVS diode is designed for high reliability and stability. Proper handling and soldering techniques, as recommended by Central Semiconductor Corp, are important to ensure optimal performance and longevity.