EN
  • EN
  • DE

1SMC5.0CA TR13

Part No 1SMC5.0CA TR13
Manufacturer Central Semiconductor Corp
Catalog TVS - Diodes
Description TVS DIODE 5VWM 9.2VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6.4V
Max Clamping Voltage 9.2V
Peak Pulse Current(Ippm) 163A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1002799-1SMC5.0CA TR13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMC5.0CA TR13 CAD Model

Description

The 1SMC5.0CA TR13 is a Transient Voltage Suppressor (TVS) diode manufactured by Central Semiconductor Corp, designed to protect sensitive electronic circuits from voltage transients induced by sources like lightning, inductive switching, and electrostatic discharge (ESD). This bidirectional TVS diode offers protection irrespective of the transient voltage's polarity, clamping overvoltage events to a safe level and preventing damage to connected components. The TR13 indicates a specific tape and reel packaging for automated assembly processes.

Applications

  • I/O port protection
  • Power supply protection
  • Data line protection
  • Microcontroller protection
  • Automotive electronics
  • Industrial control systems

Features

  • High Surge Capability: Peak pulse power dissipation of 1500W @ 10/1000μs waveform
  • Bidirectional Configuration
  • Low Clamping Voltage
  • Fast Response Time: Typically less than 1.0 ps from 0 Volts to BV min
  • Excellent Clamping Capability
  • Glass Passivated Junction
  • RoHS Compliant

Benefits

  • Protects susceptible electronics from damaging voltage transients.
  • Improves system robustness and minimizes downtime stemming from component failure.
  • Reduces repair costs and the need for component replacement due to voltage surges.
  • Provides an efficient and compact solution for transient voltage suppression.
  • Complies with industry standards for surge protection.

Additional Details

The 1SMC5.0CA TR13 features a standoff voltage of 5.0V with a breakdown voltage of approximately 6.4V. Its clamping voltage at peak pulse current is around 9.2V. The operating temperature range is typically -55°C to +150°C. This TVS diode comes in a surface-mountable SMC (DO-214AB) package. The TR13 designation means it is provided on tape and reel, ideal for automated pick-and-place manufacturing. Proper handling and soldering techniques, as specified by Central Semiconductor Corp, are important for reliable operation and long-term performance.

You May Also Be Interested in

Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess