EN
  • EN
  • DE

74AHC2G126DC,125

Part No 74AHC2G126DC,125
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST DL 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP, US8
Win Source Part Number 106060-74AHC2G126DC,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC2G126DC,125 CAD Model

Description

Product Overview: 74AHC2G126DC,125

The 74AHC2G126DC,125 is a high-speed, dual non-inverting buffer/line driver with 3-state outputs, designed and manufactured by NXP Semiconductors. This integrated circuit is part of the advanced high-speed CMOS (AHC) family, which is known for its robust performance and compatibility with TTL levels. The device is specifically created to improve the performance of bus-driven applications by offering a high noise immunity and the ability to drive heavy load conditions.

Key Features

  • Logic Type: Dual Non-Inverting Buffer/Line Driver with 3-State Outputs
  • Supply Voltage Range: 2.0V to 5.5V, accommodating a variety of logic level needs and ensuring compatibility with both 3.3V and 5V systems.
  • Output Capability: Capable of driving up to 8mA at 5V, making it suitable for driving heavier loads than standard CMOS outputs.
  • High Noise Immunity: Incorporates inputs and outputs on opposite sides of the package to facilitate a simpler PCB layout and enhanced noise immunity.
  • Low Power Consumption: The device features a reduced power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Package: Comes in a small 8-pin TSSOP package, allowing for efficient use of PCB space.
  • Temperature Range: Operates over a broad temperature range from -40°C to +125°C, suitable for industrial applications.

Applications

The 74AHC2G126DC,125 is versatile and can be used in a wide array of applications. It is particularly well-suited for bus management and buffer memory address registers due to its dual non-inverting buffer with 3-state outputs. Other applications include:

  • Server environments
  • Networking equipment
  • Signal distribution
  • Data storage systems
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74AHC2G126DC,125 is subjected to rigorous testing and quality assurance processes to ensure that it meets the industry standards for performance and durability. Customers can trust this product for critical and demanding applications where consistent operation is paramount.

Overall, the 74AHC2G126DC,125 from NXP is an excellent choice for designers looking for a high-performance buffer/line driver that balances power efficiency with the ability to drive significant loads, all within a compact package footprint.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9448 $51.9640
130+ $0.7752 $100.7760
200+ $0.7510 $150.2000
280+ $0.7268 $203.5040
360+ $0.7026 $252.9360
480+ $0.6299 $302.3520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,480 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess