EN
  • EN
  • DE

CMPT491E

Part No CMPT491E
Manufacturer Central Semiconductor Corp
Catalog Transistors (BJT) - Single
Description SURFACE MOUNT NPN SILICON TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162425-CMPT491E
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMPT491E CAD Model

Description

The CMPT491E is a PNP silicon epitaxial planar transistor manufactured by Central Semiconductor Corp. It is designed for low-noise amplifier applications and general-purpose switching and amplification. The device is housed in a small SOT-23 package, making it suitable for high-density circuit board assemblies.

Applications:

  • Low-noise amplifiers (LNA)
  • General-purpose amplification
  • Switching circuits
  • Audio amplification
  • Driver stages

Features:

  • Low noise figure: Ideal for low-noise amplifier applications.
  • High gain: Provides significant signal amplification.
  • Small SOT-23 package: Suitable for space-constrained applications.
  • High breakdown voltage: Ensures reliable operation.
  • RoHS compliant: Environmentally friendly.

Benefits:

  • Improved signal quality in low-noise amplifier applications due to the low noise figure.
  • Effective signal amplification due to the high gain.
  • Reduced board space requirements due to the small package size.
  • Reliable operation in various circuit conditions due to the high breakdown voltage.
  • Environmentally compliant.

Additional Details:

The CMPT491E features a collector-emitter voltage (VCEO) of -40V and a collector current (IC) of -200mA. The typical noise figure is 2dB, making it well-suited for low-noise amplifier applications. The current gain (hFE) typically ranges from 100 to 300. The device operates over a temperature range of -65°C to +150°C. It's designed for automated surface mount assembly and widely utilized in communication equipment, audio systems, and other applications requiring low-noise amplification.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5373 $61.4920
95+ $1.2613 $119.8235
145+ $1.2220 $177.1900
200+ $1.1827 $236.5400
255+ $1.1435 $291.5925
340+ $1.0256 $348.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess