EN
  • EN
  • DE

CMSH5-150HV TR13 PBFREE

Part No CMSH5-150HV TR13 PBFREE
Manufacturer Central Semiconductor Corp
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 150V 5A SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Diode Schottky 150 V 5A Surface Mount SMC
Manufacturer Central Semiconductor Corp
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC
Family Name CMSH5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number CMSH5-150HVTR-ND, CMSH5-150HV DKR-ND, 1514-CMSH5-150HVTR13PBFREEDKR, CMSH5-150HVDKR-ND, CMSH5-150HV CT, 1514-CMSH5-150HVTR13PBFREECT, CMSH5-150HVTR, CMSH5-150HVDKR, CMSH5-150HV DKR, CMSH5-150HV TR13 LEAD FREE, CMSH5-150HV CT-ND, CMSH5-150HV TR-ND, 1514-CMSH5-150HVTR13PBFREETR, CMSH5-150HV TR13, CMSH5-150HVCT, CMSH5-150HVCT-ND, CMSH5-150HV TR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867006-CMSH5-150HV TR13 PBFREE
Ultra Librarian 3D Model Ultra Librarian CMSH5-150HV TR13 PBFREE CAD Model

Description

The Central Semiconductor Corp Diode Schottky 150 V 5A Surface Mount SMC is a fast recovery diode with a speed of less than 500ns and greater than 200mA (Io).

  • Designed for: Use in discrete semiconductor products
  • Package: DO-214AB, SMC
  • Packaging: Reel-TR
  • Mounting: Surface Mountable
  • Family Name: CMSH5
  • ECCN: EAR99
  • Supply and Demand Status: Limited
  • Estimated Production Lead Time: 39 weeks
  • REACH: Unaffected
  • HTSUS: 8541.10.0080
  • Other Part Numbers: CMSH5-150HVTR-ND, CMSH5-150HV DKR-ND, 1514-CMSH5-150HVTR13PBFREEDKR, CMSH5-150HVDKR-ND, CMSH5-150HV CT, 1514-CMSH5-150HVTR13PBFREECT, CMSH5-150HVTR, CMSH5-150HVDKR, CMSH5-150HV DKR, CMSH5-150HV TR13 LEAD FREE, CMSH5-150HV CT-ND, CMSH5-150HV TR-ND, 1514-CMSH5-150HVTR13PBFREETR, CMSH5-150HV TR13, CMSH5-150HVCT, CMSH5-150HVCT-ND, CMSH5-150HV TR

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess