EN
  • EN
  • DE

CSHD3-40 TR13 PBFREE

Part No CSHD3-40 TR13 PBFREE
Manufacturer Central Semiconductor Corp
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 3A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Diode Schottky 40 V 3A Surface Mount DPAK
Manufacturer Central Semiconductor Corp
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name CSHD3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number CSHD3-40 TR13CT, CSHD3-40TR13CT-ND, 1514-CSHD3-40TR13PBFREETR, CSHD3-40 TR13CT-ND, CSHD3-40TR13CT, CSHD3-40TR13DKR, CSHD3-40TR13DKR-ND, 1514-CSHD3-40TR13PBFREECT, 1514-CSHD3-40TR13PBFREEDKR, CSHD3-40 TR13DKR, CSHD3-40TR13, CSHD3-40TR13-ND, CSHD3-40 TR13, CSHD3-40 TR13-ND, CSHD3-40 TR13DKR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867376-CSHD3-40 TR13 PBFREE
Ultra Librarian 3D Model Ultra Librarian CSHD3-40 TR13 PBFREE CAD Model

Description

The CSHD3-40 TR13 PBFREE is a Schottky Barrier Rectifier manufactured by Central Semiconductor Corp. Schottky diodes are known for their fast switching speeds and low forward voltage drop compared to standard silicon diodes, making them ideal for applications requiring high efficiency and rapid response times. The 'PBFREE' designation indicates that this component is lead-free, complying with RoHS environmental standards.

Applications:

  • High-Frequency Rectification
  • Switching Power Supplies
  • Freewheeling Diode in Inductive Circuits
  • Reverse Polarity Protection
  • DC-DC Converters

Features:

  • Schottky Barrier Diode
  • Low Forward Voltage Drop (VF)
  • Fast Switching Speed
  • High Surge Current Capability
  • Pb-Free (RoHS Compliant)

Benefits:

  • Improved Efficiency: The low forward voltage drop minimizes power loss, leading to higher efficiency in power conversion circuits.
  • Fast Switching: Enables faster switching speeds, crucial for high-frequency applications.
  • Protection Against Voltage Spikes: High surge current capability provides robustness against transient voltage spikes.
  • Environmentally Friendly: Pb-Free construction complies with RoHS standards, reducing environmental impact.
  • Reduced Heat Dissipation: The reduced forward voltage drop results in lower heat dissipation, improving reliability and reducing the need for heat sinking.

Additional Details:

The CSHD3-40 has a maximum repetitive peak reverse voltage (VRRM) of 40V and a forward current (IF) of 3A. The forward voltage drop (VF) is typically around 0.5V at the rated current. The operating temperature range is typically -65°C to +125°C. The TR13 indicates the tape and reel packaging for automated assembly. The package is typically a surface mount SMA or similar package.

When using the CSHD3-40, it is important to consider the thermal management of the diode, especially at high currents. Proper heatsinking or airflow may be necessary to prevent overheating. Ensure that the reverse voltage and forward current do not exceed the specified limits to prevent damage to the diode. Refer to the datasheet for detailed specifications and application recommendations.

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess