EN
  • EN
  • DE

CZT31C TR

Part No CZT31C TR
Manufacturer Central Technologies
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Central Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821477-CZT31C TR
Ultra Librarian 3D Model Ultra Librarian CZT31C TR CAD Model

Description

The CZT31C TR is a PNP silicon epitaxial planar transistor manufactured by Central Technologies. It is designed for use in various general-purpose amplification and switching applications. This transistor is commonly supplied in a SOT-23 package, making it suitable for compact and high-density circuit board designs.

Applications:

  • General Purpose Amplification: Used in small signal amplifiers for audio and instrumentation applications.
  • Switching Circuits: Employed in switching applications where a PNP transistor is required to control current flow.
  • Driver Stages: Can be used as a driver for higher power transistors or other components.
  • Linear Regulation: Suitable for use in linear voltage regulators.
  • Portable Devices: Due to its small size, it's often found in portable electronic devices.

Features:

  • PNP Transistor: A PNP transistor configuration for versatile circuit designs.
  • Epitaxial Planar Construction: Provides reliable performance and tight parameter control.
  • Low Saturation Voltage: Offers efficient switching performance.
  • High Current Gain (hFE): Enables effective amplification.
  • SOT-23 Package: Compact surface-mount package for high-density PCB layouts.

Benefits:

  • Improved Circuit Performance: High current gain ensures effective amplification.
  • Compact Design: SOT-23 package saves board space.
  • Reliable Operation: Epitaxial planar construction ensures stable and consistent performance.
  • Cost-Effective: Provides a balance of performance and cost.
  • Simplified Circuit Design: Easy to integrate into various circuit designs.

Additional Details:

The CZT31C TR has a typical collector-emitter voltage (VCEO) rating suitable for low to medium voltage applications. It features a good gain-bandwidth product, making it suitable for use in a range of frequencies. The transistor's low saturation voltage minimizes power dissipation in switching applications. Detailed electrical characteristics, such as DC current gain, saturation voltages, and cutoff frequencies, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2317 $65.8536
18+ $6.7544 $121.5792
27+ $6.5431 $176.6637
37+ $6.3317 $234.2729
48+ $6.1215 $293.8320
64+ $5.4874 $351.1936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess