EN
  • EN
  • DE

CMT2N7002X

Part No CMT2N7002X
Manufacturer Champion Microelectronic Corp.
Catalog END - OF - LIFE
Description SMALL SIGNAL MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Champion Microelectronic Corp.
Win Source Part Number 1162557-CMT2N7002X
Manufacturer Homepage www.champion-micro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMT2N7002X CAD Model

Description

The CMT2N7002X is an N-Channel enhancement mode MOSFET manufactured by Champion Microelectronic Corp. This MOSFET is designed for low voltage, high-speed switching applications and is frequently used in portable devices and other low-power systems. Its small size and efficient performance make it suitable for compact electronic designs.

Applications

  • Low voltage switching
  • Portable equipment
  • Battery-powered devices
  • Load switching
  • DC-DC converters

Features

  • N-Channel enhancement mode: Easy to drive and control with standard logic levels.
  • Low gate threshold voltage: Allows for operation with low voltage control signals.
  • Fast switching speed: Enables high-frequency operation with minimal switching losses.
  • Small SOT-23 package: Ideal for space-constrained applications.
  • RoHS compliant: Environmentally friendly manufacturing process.

Benefits

  • Efficient power management: Low on-resistance reduces power dissipation and improves battery life.
  • Simplified circuit design: Compatible with low voltage logic simplifies the drive circuitry.
  • High-speed performance: Fast switching characteristics enhance overall system performance.
  • Miniaturized design: Compact package allows for smaller and more portable devices.
  • Environmentally responsible: RoHS compliance minimizes environmental impact.

Additional Details

The CMT2N7002X has a drain-source voltage rating of 60V, and a typical continuous drain current of around 300mA. The gate threshold voltage is typically between 1V and 3V. It is housed in a SOT-23 package, which is well-suited for automated assembly. This MOSFET is commonly used in applications where efficient power management and small size are critical requirements. The device is designed to provide reliable and consistent performance in a variety of operating conditions.

You May Also Be Interested in

Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Rohm Semiconductor
Zener diode
Lowest to $1.5847
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess