EN
  • EN
  • DE

IN4004

Part No IN4004
Manufacturer CHENG-YI ELECTRONIC CO., LTD.
Description PLASTIC SILICON RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CHENG-YI ELECTRONIC CO., LTD.
Win Source Part Number 1185662-IN4004
Manufacturer Homepage www.c-y.com.tw
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian IN4004 CAD Model

Description

The IN4004 is a general-purpose rectifier diode. It's a widely used diode known for its reliability and cost-effectiveness in various electronic applications.

Applications

  • AC to DC power supplies
  • Reverse polarity protection
  • Freewheeling diode in inductive circuits
  • Signal rectification
  • General-purpose rectification

Features

  • High current capability: 1A
  • Reverse voltage: 400V
  • Low forward voltage drop
  • High surge current capability
  • Standard DO-41 package

Benefits

  • Efficient AC to DC conversion in power supplies.
  • Protection against reverse polarity connections.
  • Suppression of voltage spikes in inductive circuits.
  • Reliable signal rectification in various electronic circuits.
  • Simple and cost-effective solution for various rectification needs.

Additional Details

The IN4004 is constructed with a silicon junction, providing a robust and reliable rectification solution. Its DO-41 package is easy to handle and solder, making it suitable for both through-hole and breadboard prototyping. The diode's high surge current capability allows it to withstand momentary current surges, making it suitable for applications where transient currents are present. The IN4004 is commonly used in various electronic devices, including power adapters, battery chargers, and general-purpose electronic circuits. Its reliable performance and low cost make it a popular choice for both hobbyists and professional electronic engineers. The device is designed to meet industry standards for performance and reliability, ensuring consistent operation in a wide range of environmental conditions. Cheng-Yi manufactures these diodes with stringent quality control, providing a long-lasting, reliable diode.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1287 $57.9150
1,095+ $0.1057 $115.7415
1,695+ $0.1023 $173.3985
2,335+ $0.0990 $231.1650
3,020+ $0.0958 $289.3160
4,040+ $0.0859 $347.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,105 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess