The BAT54CPT is a Schottky Barrier Diode manufactured by Chenmko. It is designed for high-speed switching applications and features a low forward voltage drop and fast reverse recovery time. This diode is commonly used in circuits requiring efficient rectification and clamping.
Applications:
- DC-DC converters
- Reverse polarity protection
- Clamping circuits
- Switching mode power supplies (SMPS)
- Instrumentation
Features:
- Low forward voltage drop
- Fast switching speed
- Low capacitance
- High surge current capability
- Surface mount package
Benefits:
- Improved efficiency in switching applications
- Reduced power loss due to low forward voltage drop
- Enhanced circuit protection against voltage spikes
- Compact design for space-constrained applications
- Reliable performance in high-frequency circuits
Specifications:
The BAT54CPT has a maximum repetitive peak reverse voltage of 30V and a maximum average forward rectified current of 200mA. Its operating temperature range is typically between -65°C to +125°C. The forward voltage at 10mA is typically 0.32V. The diode is commonly available in a SOT-23 package.