EN
  • EN
  • DE

BAT54SGP

Part No BAT54SGP
Manufacturer Chenmko
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chenmko
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818785-BAT54SGP
Ultra Librarian 3D Model Ultra Librarian BAT54SGP CAD Model

Description

The BAT54SGP is a small signal Schottky diode manufactured by Chenmko. It is designed for high-speed switching applications and features low forward voltage drop and fast reverse recovery time.

Applications

  • DC-DC Converters: Used as a rectifier in switching power supplies.
  • Reverse Polarity Protection: Prevents damage from incorrect power supply connections.
  • Clamping Circuits: Limits voltage levels in sensitive circuits.
  • High-Frequency Rectification: Rectifies signals in RF and microwave applications.
  • Sampling Circuits: Used in sample-and-hold circuits for data acquisition.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Reverse Recovery Time: Enables high-speed switching.
  • Small Signal Diode: Designed for low-current applications.
  • Surface Mount Package: Facilitates easy assembly on PCBs.
  • High Surge Current Capability: Withstands transient current surges.
  • Low Capacitance: Reduces signal distortion in high-frequency circuits.
  • Lead-Free Finish: Compliant with RoHS standards.

Benefits

  • High Efficiency: Low forward voltage drop reduces power dissipation.
  • Fast Switching: Enables high-speed operation in switching circuits.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Reliable Performance: Robust design ensures stable operation.
  • Easy Assembly: Surface mount package simplifies PCB assembly.
  • Protects Sensitive Circuits: Provides protection against voltage transients and reverse polarity.

Additional Details

The BAT54SGP has a typical forward voltage of around 0.3V at a forward current of 10mA. Its reverse recovery time is typically in the nanosecond range. The device is available in a variety of surface mount packages, such as SOT-23. Detailed specifications include maximum forward current, reverse voltage, and operating temperature range.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess