EN
  • EN
  • DE

USB2230-NU-02

Part No USB2230-NU-02
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CTRLR USB FLASH/IRDA 128-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol IrDA, USB
Purpose Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 30mA
Temperature Range - Operating 0°C to 70°C
Case / Package 128-TQFP (14x14)
Win Source Part Number 213785-USB2230-NU-02
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB2230-NU-02 CAD Model

Description

Microchip Technology USB2230-NU-02: High-Performance USB 2.0 Multi-Format Flash Media Controller

The USB2230-NU-02 from Microchip Technology is a versatile and high-performance USB 2.0 Flash Media Controller designed to provide an efficient bridge between USB host systems and a variety of storage media formats. This advanced controller is an ideal solution for embedded applications requiring connectivity with memory cards and USB flash drives.

Key Features

  • High-Speed USB 2.0 Interface: With support for the USB 2.0 specification, the USB2230-NU-02 ensures fast data transfer rates of up to 480 Mbps, enhancing the efficiency of file transfers between devices.
  • Multiple Media Support: This controller is compatible with a wide range of media types including SD, SDHC, MMC, MS, xD, and CF, making it a versatile choice for various applications.
  • Integrated PHY: The built-in USB 2.0 PHY simplifies design and reduces external component requirements, providing a more streamlined and reliable connection.
  • Intelligent Power Management: The device features smart power management capabilities, ensuring optimal power usage and extending the battery life of portable devices.

Applications

The USB2230-NU-02 is suitable for a broad range of applications, including:

  • Portable Media Players
  • Digital Cameras
  • Printers and Multifunction Devices
  • TVs and Set-Top Boxes
  • Automotive Infotainment Systems

Product Quality and Support

Microchip Technology is a leading provider of microcontroller and analog semiconductors, offering outstanding product quality. The USB2230-NU-02 comes with the company's robust support and extensive technical documentation, enabling designers to integrate the controller into their products with confidence. Additionally, Microchip provides development tools and software libraries to facilitate the design process and accelerate time-to-market.

With its high-speed performance, broad media compatibility, and advanced features, the USB2230-NU-02 is an excellent choice for developers looking to enhance their products with reliable and efficient USB connectivity and media access capabilities.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Lowest to $17.6208
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
Lowest to $1.3537
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess