EN
  • EN
  • DE

BAV70PT

Part No BAV70PT
Manufacturer Chenmko
Catalog END - OF - LIFE
Description SWITCHING DIODE VOLTAGE 75 Volts CURRENT 0.15 Ampere
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Chenmko
Win Source Part Number 1151710-BAV70PT
Manufacturer Homepage www.chenmko.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAV70PT CAD Model

Description

The BAV70PT is a small signal switching diode, typically configured as a dual diode in a series configuration. It's designed for high-speed switching applications in compact electronic circuits. Its low capacitance and fast switching speed make it suitable for signal processing, clamping, and other applications where quick response times are critical.

Applications

  • High-Speed Switching: Used in circuits requiring rapid switching, such as signal processing and data transmission.
  • Clamping Circuits: Protecting sensitive components from voltage transients and spikes.
  • Signal Processing: Employed in signal conditioning circuits for shaping and modifying signals.
  • Small Signal Rectification: Converting AC signals to DC signals in low-power applications.
  • Protection Circuits: Providing reverse polarity protection and overvoltage protection in electronic circuits.

Features

  • Dual Diode Configuration: Two diodes integrated into a single package, saving board space.
  • Fast Switching Speed: Enables rapid switching performance for high-frequency operation.
  • Low Capacitance: Minimizes signal distortion and ensures accurate signal transmission.
  • Surface Mount Package: Compact design suitable for high-density circuit boards.
  • High Reliability: Designed for stable and dependable performance in demanding environments.

Benefits

  • Space Saving: Dual diode configuration reduces the number of components required on the PCB.
  • Improved Circuit Performance: Fast switching speed and low capacitance ensure efficient signal processing.
  • Enhanced System Reliability: Protects sensitive components from voltage transients and reverse polarity.
  • Simplified Circuit Design: Easy integration into existing circuits due to its standard configuration.
  • Cost-Effective Solution: Offers a balance of performance and cost for a variety of applications.

Additional Details

The BAV70PT is available in a small surface-mount package such as SOT-23. Key electrical characteristics include a maximum reverse voltage of approximately 70V, a forward current rating of about 200mA, and a forward voltage drop of roughly 1V at a specified current. Consult the manufacturer's datasheet for precise specifications and operating conditions. It is designed for automated assembly and is suitable for high-volume production. Ensure proper thermal management to maintain reliability.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2,275+ $0.0254 $57.7850
5,560+ $0.0208 $115.6480
8,825+ $0.0196 $172.9700
11,765+ $0.0196 $230.5940
15,625+ $0.0185 $289.0625
20,000+ $0.0173 $346.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess