Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Chenmko
Win Source Part Number 1152626-BD4148FPT
Manufacturer Homepage www.chenmko.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD4148FPT CAD Model

Description

The BD4148FPT is a high-speed switching diode manufactured by Chenmko. This diode is designed for applications requiring fast switching speeds and low forward voltage drop. It is commonly used in signal processing, high-speed switching circuits, and general-purpose rectification.

Applications:

  • High-Speed Switching Circuits
  • Signal Processing
  • General Purpose Rectification
  • Voltage Clamping
  • Protection Circuits

Features:

  • High Switching Speed: Fast reverse recovery time for high-frequency applications.
  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • Small Package Size: Compact design for space-constrained applications.
  • High Reliability: Robust construction for reliable performance.
  • Surface Mount Device: Suitable for automated assembly processes.

Benefits:

  • Improved Performance: Fast switching speed enhances circuit performance in high-frequency applications.
  • Increased Efficiency: Low forward voltage drop minimizes power losses.
  • Compact Design: Small package size allows for high-density circuit designs.
  • Reliable Operation: Robust design ensures stable and consistent performance.
  • Cost-Effective: Provides a high-performance solution at a reasonable cost.

Technical Specifications:

The BD4148FPT features a maximum reverse voltage (VR) of 100V, a maximum forward current (IF) of 200mA, and a forward voltage drop (VF) of typically 0.72V at IF = 10mA. The reverse recovery time (trr) is typically 4 ns. It is available in a SOD-523 package. The operating junction temperature range is from -65°C to +150°C. The diode capacitance is approximately 4 pF.

The BD4148FPT is a versatile diode suitable for a wide range of high-speed switching and signal processing applications. Its combination of fast switching speed, low forward voltage drop, and compact size makes it a preferred choice for designers seeking efficient and reliable diode performance.

You May Also Be Interested in

QT Optoelectronics
6-pin phototransistor optocouplers
Need more? Email Us
ECAD model for CNX83A
Infineon Technologies
BUFFER GATE DRIVER INTEGRATED CIRCUIT
Lowest to $5.4341
ECAD model for AUIR08152STR
Cypress Semiconductor Corp
64, 256, 512, 1K, 2K, 4K x 18 Synchronous FIFOs
Need more? Email Us
ECAD model for CY7C4225-10JC
Elpida Memory
2G bits GDDR5 SGRAM
Lowest to $16.7599
ECAD model for EDW2032BBBG-50-F
Intersil Corporation
12 x 8 x 1 BiMOS-E Crosspoint Switch
Need more? Email Us
ECAD model for CD22M3493Q
Cypress Semiconductor Corp
Peak Reducing EMI Solution
Need more? Email Us
ECAD model for CYW180-02SX
Vishay
Fast Silicon Mesa Rectifiers
Lowest to $0.8741
ECAD model for BYT52G
Fairchild/ON Semiconductor
Configurable 180mA 6-LED Driver with I2C Control
Lowest to $2.4448
ECAD model for FAN5702UMP20X
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $17.5296
ECAD model for CY7C464A-10JC

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention