EN
  • EN
  • DE

TD351IDT

Part No TD351IDT
Manufacturer STMicroelectronics
Catalog PMIC - Gate Drivers
Description IC DRIVER GATE IGBT/MOSFET 8SOIC / Driver 5V 1.7A 1-OUT High Side Inv 8-Pin SO N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Operating Supply Voltage 12 V ~ 26 V
Logic Voltage - VIL, VIH 0.8V, 4.2V
Current - Peak Output (Source, Sink) 1.3A, 1.7A
Rise / Fall Time (Typ) 100ns, 100ns (Maximum)
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 796514-TD351IDT
Popularity Medium
Supply and Demand Status Limited
Family Name TD351
Introduction Date June 25, 1998
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TD351IDT CAD Model

Description

The TD351IDT from STMicroelectronics is a sophisticated, high-voltage IGBT/MOSFET driver designed to cater to a wide array of applications requiring efficient and reliable switching. This driver integrates advanced control and protection features to ensure optimal performance of the power devices it controls.

Key Features

  • High Voltage Range: The TD351IDT is capable of handling high voltage levels, making it suitable for driving power devices in high-power applications such as motor control, induction heating, and power inverters.
  • Advanced Gate Drive: With its robust output stages, the driver delivers high current capability and fast switching speeds to IGBTs and MOSFETs, ensuring efficient operation and reduced switching losses.
  • Integrated Protection Circuits: The device includes smart features such as desaturation detection, under-voltage lockout (UVLO), and a soft shutdown function, which contribute to the safety and longevity of the power devices.
  • Flexible Input Interface: The TD351IDT supports both single-ended and differential inputs, providing design flexibility and compatibility with various control architectures.
  • Miller Clamp Function: A dedicated Miller clamp feature is provided to prevent spurious turn-on of the power transistor, which is critical in high dV/dt environments.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, ensuring reliability and performance even under extreme conditions.

Applications

The TD351IDT is versatile and can be used in a variety of applications, including:

  • Industrial motor drives
  • Uninterruptible power supplies (UPS)
  • Welding equipment
  • Renewable energy inverters
  • High-power DC-DC converters

Conclusion

STMicroelectronics' TD351IDT is a high-performance IGBT/MOSFET driver that combines advanced features and protection mechanisms to deliver efficient and reliable control of power devices. Its adaptability and robustness make it an ideal choice for engineers looking to enhance their high-power electronic designs.

You May Also Be Interested in

Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5151 $60.6040
95+ $1.2432 $118.1040
145+ $1.2044 $174.6380
200+ $1.1655 $233.1000
260+ $1.1267 $292.9420
345+ $1.0102 $348.5190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess