Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 40 A
Current - Collector Pulsed (Icm) 60 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 12A
Power - Max 130 W
Switching Energy 85µJ (on), 189µJ (off)
Input Type Standard
Gate Charge 53 nC
Td (on/off) @ 25°C 25ns/97ns
Test Condition 390V, 12A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number STGP19
Other Names 497-8808-5,1805-STGP19NC60H,-497-8808-5,STGP19NC60H
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277330-STGP19NC60H
Ultra Librarian 3D Model Ultra Librarian STGP19NC60H CAD Model

Description

STGP19NC60H - N-CHANNEL 600V - 17A - TO-220 PowerMESH™ IGBT

The STGP19NC60H is a high-performance IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics. This device is part of the PowerMESH™ IGTB family that combines the high efficiency of MOSFETs with the high current and low saturation voltage of bipolar transistors. The STGP19NC60H is tailored for a wide range of applications, including motor drives, uninterruptible power supplies (UPS), inverter circuits, and general-purpose power amplification and switching.

Key Features

  • High Voltage Capability: The device can handle up to 600V, making it suitable for various high voltage applications.
  • High Current Rating: With a continuous collector current of 17A and a pulsed collector current capability, this IGBT can manage significant power levels.
  • Low On-Voltage Drop (Vce(sat)): The low saturation voltage of this IGBT reduces conduction losses and improves efficiency.
  • High-Speed Switching: The STGP19NC60H is designed for fast switching applications, which is essential for reducing switching losses and improving performance in high-frequency circuits.
  • Co-Packaged Free Wheeling Diode: The device comes with an integrated fast recovery diode, which is essential for protecting the IGBT against reverse voltage transients and for use in inductive load applications.

Applications

  • Motor Drives
  • Power Supply Units
  • Power Inverters
  • Switch Mode Power Supplies (SMPS)
  • Inductive Heating
  • Welding Equipment

Reliability and Performance

The STGP19NC60H is designed with robustness in mind. It features a high ruggedness that allows for reliable operation even under stressful conditions. The device's construction ensures a high level of performance stability over its lifetime, making it a dependable choice for critical power electronic systems.

Package and Mounting

The IGBT is packaged in a TO-220 package, which is widely used in the industry and known for its ease of mounting and good thermal performance. The package allows for efficient heat dissipation, which is crucial for maintaining the longevity and reliability of the device under high-power operation.

For detailed specifications, application circuits, and safety information, designers are encouraged to consult the datasheet and application notes available from STMicroelectronics.

You May Also Be Interested in

Microchip Technology
IGBT 1200V 113A 625W TMAX
Need more? Email Us
ECAD model for APT45GP120B2DQ2G
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
ECAD model for IXXX200N60C3
Microchip Technology
IGBT 1200V 64A 357W TO264
Need more? Email Us
ECAD model for APT33GF120LRDQ2G
Infineon Technologies
IGBT 600V 41A 250W TO263-3
Need more? Email Us
ECAD model for SGB30N60ATMA1
Microchip Technology
IGBT 600V 43A 174W TO247
Need more? Email Us
ECAD model for APT20GT60BRDQ1G
IXYS
IGBT PT 1200V 40A TO-263AA
Need more? Email Us
ECAD model for IXGA20N120
Microsemi Corporation
IGBT 600V 56A 250W TO220
Lowest to $7.9194
ECAD model for APT15GP60KG
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 96A 330W TO247AC
Lowest to $14.0868
ECAD model for IRGP4063PBF
Fairchild/ON Semiconductor
IGBT, 14A, 600V, N-CHANNEL
Lowest to $1.8656
ECAD model for HGT1S7N60C3D

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.8180 $68.1800
24+ $5.5943 $134.2632
36+ $5.4195 $195.1020
50+ $5.2447 $262.2350
64+ $5.0698 $324.4672
86+ $4.5454 $390.9044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,480 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention