EN
  • EN
  • DE

MMPZ5245BGP

Part No MMPZ5245BGP
Manufacturer Chenmko
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chenmko
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831240-MMPZ5245BGP
Ultra Librarian 3D Model Ultra Librarian MMPZ5245BGP CAD Model

Description

The MMPZ5245BGP is a Zener diode manufactured by Chenmko. This device is designed to provide stable voltage regulation and overvoltage protection in various electronic circuits. It is part of the MMPZ52xxBGP series, offering a range of Zener voltages to suit different application requirements. The diode is housed in a compact SOT-23 package, making it suitable for high-density PCB designs.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection for sensitive electronic components
  • Transient voltage suppression
  • Voltage clamping in signal lines
  • Reverse polarity protection

Features

  • Small SOT-23 package for space-saving design
  • Precise Zener voltage tolerance
  • Low dynamic impedance
  • High surge current capability
  • Lead-free and RoHS compliant

Benefits

  • Provides stable voltage regulation for sensitive components
  • Protects circuits from voltage spikes and surges
  • Enables compact and efficient circuit designs
  • Reduces the risk of component damage due to overvoltage conditions
  • Offers reliable performance in harsh environments

Additional Details

The MMPZ5245BGP typically features a Zener voltage of approximately 15V. It is essential to consult the manufacturer's datasheet for precise voltage specifications, power dissipation capabilities, and operating temperature ranges. The SOT-23 package allows for automated placement and soldering during PCB assembly. The device's low dynamic impedance ensures stable voltage regulation even under varying load conditions. Its ability to withstand high surge currents is crucial for protecting circuits from transient voltage events. This diode is commonly used in portable electronics, industrial control systems, and automotive applications where reliable voltage regulation is essential. Proper heat sinking and derating are recommended to ensure long-term reliability. The Zener diode's fast response time makes it effective in clamping voltage spikes, preventing them from reaching sensitive circuit elements. Its small size and ease of use make it a versatile component for a wide range of electronic designs.

The MMPZ5245BGP is commonly used in power supplies, communication equipment, and consumer electronics where voltage stabilization and over-voltage protection are critical. Its small size and reliable performance make it a popular choice among electronic engineers. Selecting the correct Zener diode is essential for optimal circuit performance and reliability; hence, it's important to refer to the official Chenmko datasheet for all electrical characteristics and application guidelines.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0589 $58.0165
2,385+ $0.0485 $115.6725
3,750+ $0.0462 $173.2500
5,130+ $0.0450 $230.8500
6,580+ $0.0439 $288.8620
8,825+ $0.0393 $346.8225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,600 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess