EN
  • EN
  • DE

CLH1005T-8N2J-S-NP

Part No CLH1005T-8N2J-S-NP
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052387-CLH1005T-8N2J-S-NP
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLH1005T-8N2J-S-NP CAD Model

Description

The CLH1005T-8N2J-S-NP is a wire-wound ceramic chip inductor manufactured by Chilisin. This inductor is designed for high-frequency applications where small size and efficient performance are critical. The '8N2' in the part number signifies an inductance value of 8.2 nH (nanohenries). The 'NP' suffix might indicate a specific plating or material characteristic.

Applications

  • RF Circuits: Impedance matching and filtering in RF amplifiers and receivers.
  • Wireless Communication Devices: Bluetooth, Wi-Fi, and other wireless modules for filtering and impedance matching.
  • Mobile Phones: RF front-end circuits and antenna matching networks.
  • High-Frequency Filters: Implementation in low-pass, high-pass, and band-pass filters.
  • Consumer Electronics: Tablets, laptops, and digital cameras.

Features

  • Small Size: 1005 package (1.0 mm x 0.5 mm).
  • High Q-Factor: Provides low loss and efficient energy storage.
  • Wire-Wound Construction: Offers stable inductance and high self-resonant frequency.
  • Ceramic Core: Provides excellent temperature stability.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Miniaturization: Enables smaller electronic devices.
  • Improved RF Performance: High Q-factor enhances signal transmission and filtering.
  • Stable Operation: Ceramic core ensures stable inductance over a wide temperature range.
  • Reliable Performance: Wire-wound construction provides consistent performance.

Additional Details

The CLH1005T-8N2J-S-NP inductor carries a tolerance indicated by the 'J', typically ±5%. The 'S' usually represents standard packaging suitable for automated assembly. The self-resonant frequency (SRF) marks the point where the inductor's behavior transitions from inductive to capacitive. The device normally has an operating temperature range from -40°C to +85°C. The DC resistance (DCR) is minimized to reduce power dissipation. The rated current represents the maximum current the inductor can handle without performance degradation or failure. Standard dimensions of 1005 package are maintained. It uses ceramic materials for both the core and the insulated winding, leading to enhanced stability and reliability. The 'NP' may denote a non-polar component; further datasheet review may be necessary.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Sagami
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess