EN
  • EN
  • DE

CS0603-12NJ-S

Part No CS0603-12NJ-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Description CS0603 12NH 700MA 5% Wwt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975289-CS0603-12NJ-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS0603-12NJ-S CAD Model

Description

The CS0603-12NJ-S is a multilayer ceramic inductor manufactured by Chilisin. It is designed for high-frequency applications where a small size and reliable performance are crucial. This inductor is part of Chilisin's CS series, known for its excellent Q factor and tight tolerance.

Applications

  • Mobile communication devices (smartphones, tablets)
  • Wireless communication systems (Bluetooth, Wi-Fi)
  • RF transceivers
  • Filters and impedance matching networks
  • High-frequency circuits

Features

  • Small size: 0603 package (0.06 inch x 0.03 inch)
  • High Q factor: Ensures low energy loss in high-frequency circuits.
  • Inductance value: 12nH
  • Tight tolerance: Provides consistent performance across different units.
  • Multilayer construction: Offers high reliability and stability.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits

  • Miniaturization: Allows for compact designs in portable devices.
  • Improved signal quality: High Q factor minimizes signal attenuation and distortion.
  • Stable performance: Reliable operation under various environmental conditions.
  • Precise inductance: Ensures accurate tuning and impedance matching.
  • Reduced power consumption: High efficiency due to low losses.

Technical Specifications

The CS0603-12NJ-S has a nominal inductance of 12nH. The tolerance is typically ±5%. The self-resonant frequency (SRF) is designed to be high, enabling its use in high-frequency applications without unwanted resonance effects. The operating temperature range is typically -55°C to +125°C. The inductor is constructed using ceramic materials to ensure stability and reliability. Its small 0603 footprint makes it ideal for densely populated circuit boards where space is limited.

The high Q-factor of the CS0603-12NJ-S results in lower insertion loss and improved signal integrity, making it suitable for sensitive RF applications. The part is also suitable for impedance matching circuits. Its construction and materials ensure stable performance over a wide range of temperatures, a critical factor in many consumer and industrial applications.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,325+ $0.0378 $50.0850
3,230+ $0.0310 $100.1300
4,985+ $0.0301 $150.0485
6,875+ $0.0291 $200.0625
8,900+ $0.0281 $250.0900
11,905+ $0.0252 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,770 pieces
MOQ: 1325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess