EN
  • EN
  • DE

CS0603-22NJ-S

Part No CS0603-22NJ-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969449-CS0603-22NJ-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS0603-22NJ-S CAD Model

Description

The CS0603-22NJ-S is a surface mount multilayer ceramic chip inductor manufactured by Chilisin. This inductor is designed for various high-frequency applications where a small size and high Q-factor are essential.

Applications:

  • Mobile communication devices: Including smartphones and tablets.
  • Wireless LAN: Employed in WiFi routers and access points.
  • RF modules: Integrated into radio frequency circuits for impedance matching and filtering.
  • Bluetooth devices: Used in Bluetooth modules and headsets.
  • High-frequency circuits: Suitable for various applications requiring compact inductors.

Features:

  • Small Size: 0603 package size (0.06 inch x 0.03 inch) for compact designs.
  • Multilayer Construction: Provides high reliability and performance.
  • High Q-Factor: Ensures low losses and efficient energy storage.
  • Surface Mount Technology (SMT): Facilitates easy assembly and automated manufacturing.
  • Tight Tolerance: Offers consistent electrical characteristics.

Benefits:

  • Miniaturization: Enables smaller and more compact electronic devices.
  • Improved Performance: High Q-factor reduces losses and enhances circuit efficiency.
  • Reliable Operation: Multilayer construction ensures stable performance in demanding environments.
  • Cost-Effective: Competitive pricing for high-volume applications.
  • Easy Assembly: SMT design simplifies the manufacturing process.

Technical Specifications:

  • Inductance: 22nH (Nanohenry)
  • Tolerance: ±5%
  • Package Size: 0603 (1608 Metric)
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Typically -55°C to +125°C (consult datasheet for exact range).
  • Self-Resonant Frequency (SRF): High SRF for optimal performance at high frequencies (Consult datasheet for specific SRF value).
  • DC Resistance (DCR): Low DCR for minimal power loss (Consult datasheet for specific DCR value).

The CS0603-22NJ-S from Chilisin is a reliable and efficient inductor suitable for a wide range of high-frequency applications. Its small size, high Q-factor, and tight tolerance make it an excellent choice for demanding designs where performance and miniaturization are critical. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,090+ $0.0459 $50.0310
2,655+ $0.0377 $100.0935
4,110+ $0.0365 $150.0150
5,670+ $0.0353 $200.1510
7,310+ $0.0342 $250.0020
9,805+ $0.0306 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
MOQ: 1090 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess