EN
  • EN
  • DE

CS1008-R68G-S

Part No CS1008-R68G-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053203-CS1008-R68G-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS1008-R68G-S CAD Model

Description

The CS1008-R68G-S is a multilayer ceramic chip inductor manufactured by Chilisin. It is designed for high-frequency applications that require a small form factor and reliable performance. This inductor is commonly used in various electronic devices, including RF circuits and wireless communication systems, where precise inductance is crucial.

Applications

  • RF circuits
  • Wireless communication devices
  • Mobile phones
  • GPS modules
  • Bluetooth devices

Features

  • Multilayer ceramic construction
  • Small size: 1008 (2.5 x 2.0 mm)
  • High self-resonant frequency
  • High Q factor
  • Inductance: 0.68 µH (680 nH)
  • Tolerance: ±2%
  • RoHS compliant

Benefits

  • Small size allows for use in compact electronic designs.
  • High self-resonant frequency ensures optimal performance in high-frequency circuits.
  • High Q factor minimizes energy loss and improves circuit efficiency.

Additional Details

The CS1008 series inductors from Chilisin are known for their stable electrical characteristics and robust design. The CS1008-R68G-S, specifically, offers an inductance value of 0.68 µH with a tight tolerance of ±2%, making it suitable for applications requiring precise inductance. Its compact 1008 size makes it ideal for applications with limited space. The inductor is designed for surface mount technology (SMT) and is compatible with standard reflow soldering processes. The part is lead-free and RoHS compliant, meeting environmental regulations.

Technical Specifications:

  • Inductance: 0.68 µH (680 nH)
  • Tolerance: ±2%
  • Self-Resonant Frequency (SRF): Typically > 400 MHz
  • Q Factor: Typically > 30 at test frequency
  • DC Resistance (DCR): Low, dependent on frequency
  • Package Size: 1008 (2.5 x 2.0 mm)

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Holystone
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess