The LS0805-1R8K-N is a wire-wound inductor manufactured by Chilisin. As a surface mount device (SMD) in an 0805 package, it's designed for compact electronic assemblies. The '1R8' indicates an inductance of 1.8 µH (microhenry), while 'K' signifies a tolerance of ±10%. The '-N' suffix likely specifies a particular packaging or termination style. These inductors are often found in RF circuits, power supply filtering, and general signal processing.
Applications:
- RF circuits (e.g., filters, impedance matching)
- Signal processing
- Power supply filtering
- DC-DC converters
- EMI suppression
- Wireless communication devices
Features:
- Wire-wound construction
- Surface mount device (SMD)
- 0805 package size
- Inductance: 1.8 µH
- Tolerance: ±10%
- High Q-factor
- Low DC resistance
Benefits:
- Effective filtering of unwanted frequencies
- Stable inductance over temperature variations
- Compact size for high-density board layouts
- Reduces electromagnetic interference (EMI)
- Improves efficiency in power conversion circuits
- Facilitates impedance matching in RF applications
Additional Details:
The LS0805-1R8K-N inductor is designed for high-frequency operation, ensuring a stable and reliable inductance value. Its wire-wound construction results in a high Q-factor and minimal DC resistance, which are important for reducing losses in circuits. The 0805 package size enables dense component placement on printed circuit boards (PCBs). The ±10% tolerance is suitable for many general applications. These inductors are commonly used with capacitors to create filters that attenuate specific frequencies. Chilisin is a reputable manufacturer of passive components, known for their quality and reliability. The product datasheet would provide critical specifications such as self-resonant frequency (SRF) and rated current, which are essential for proper application design. The '-N' suffix may denote a specific termination finish or packaging method.