EN
  • EN
  • DE

LS0805-470K-N

Part No LS0805-470K-N
Manufacturer Chilisin
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071021-LS0805-470K-N
Categories OEM Parts(J-L)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LS0805-470K-N CAD Model

Description

The LS0805-470K-N is a high-quality, surface-mount inductor manufactured by Chilisin. This inductor is designed for a wide range of applications, providing excellent performance and reliability in a compact 0805 package size. Its construction and materials are carefully selected to ensure optimal electrical characteristics and long-term stability.

Applications

  • Mobile communication devices: Used in impedance matching and filtering circuits in smartphones and tablets.
  • Wireless communication systems: Found in RF front-end modules, including Bluetooth, WLAN, and Zigbee applications.
  • Power management circuits: Utilized in DC-DC converters and voltage regulators for noise filtering and energy storage.
  • Consumer electronics: Employed in various audio and video equipment for signal processing and noise reduction.
  • Automotive electronics: Used in infotainment systems and engine control units for filtering and impedance matching.

Features

  • Compact 0805 package size: Small footprint for high-density circuit board designs.
  • High inductance value (47μH): Suitable for a wide range of filtering and energy storage applications.
  • High Q factor: Provides low losses and efficient signal transmission.
  • Surface-mount technology (SMT): Facilitates automated assembly and high-volume manufacturing.
  • RoHS compliant: Environmentally friendly and compliant with regulatory requirements.

Benefits

  • Improved circuit performance: Provides stable and reliable inductance for optimal signal processing.
  • Reduced board space: Compact size allows for denser circuit layouts and smaller product designs.
  • Enhanced power efficiency: High Q factor minimizes energy losses in power management applications.
  • Simplified manufacturing: SMT design enables automated assembly and reduces production costs.
  • Increased reliability: Robust construction ensures long-term performance and stability.

Technical Specifications

The LS0805-470K-N inductor has an inductance value of 47μH with a tolerance of ±10%. It is designed to operate within a specific frequency range and has a rated current that should not be exceeded to ensure optimal performance and prevent damage. The operating temperature range is typically between -40°C and +85°C. The self-resonant frequency (SRF) is a critical parameter, indicating the frequency at which the inductor's behavior transitions from inductive to capacitive. The DC resistance (DCR) is also an important specification, as it affects the inductor's power dissipation and efficiency.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess