EN
  • EN
  • DE

LS0805-R68K-N

Part No LS0805-R68K-N
Manufacturer Chilisin
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071022-LS0805-R68K-N
Categories OEM Parts(J-L)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LS0805-R68K-N CAD Model

Description

The LS0805-R68K-N is a surface mount inductor manufactured by Chilisin. It's designed for various electronic applications requiring a compact and reliable inductor solution. The inductor is built to provide stable electrical characteristics in a small form factor.

Applications

  • RF Impedance Matching: Commonly used in RF circuits to match impedance and optimize signal transfer in communication devices.
  • Wireless Charging Circuits: Suitable for wireless charging applications to facilitate power transfer.
  • Noise Filtering: Used in power supplies and signal lines to filter out unwanted noise and ensure clean signal integrity.
  • DC-DC Converters: Employed in DC-DC converters for energy storage and filtering.
  • Signal Processing: Used in signal processing circuits to shape and filter signals.

Features

  • 0805 Package Size: Compact size suitable for space-constrained applications.
  • Inductance Value of 0.68μH: Provides an inductance value suitable for high-frequency applications.
  • Surface Mount Design: Allows for automated assembly and efficient manufacturing.
  • High Q Factor: Minimizes energy loss and ensures high efficiency.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Compact Design: Saves valuable PCB space, allowing for smaller and more compact devices.
  • Efficient Performance: High Q factor ensures minimal energy loss and efficient operation.
  • Reliable Operation: Stable electrical characteristics ensure consistent and reliable performance.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures environmentally responsible manufacturing.

Technical Specifications

The LS0805-R68K-N inductor has an inductance value of 0.68μH with a tolerance of ±10%. It is designed to operate within a specific frequency range and has a rated current that should not be exceeded to ensure optimal performance and prevent damage. The operating temperature range is typically between -40°C and +85°C. The self-resonant frequency (SRF) is a critical parameter, indicating the frequency at which the inductor's behavior transitions from inductive to capacitive. The DC resistance (DCR) is also an important specification, as it affects the inductor's power dissipation and efficiency.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,005+ $0.0499 $50.1495
2,445+ $0.0409 $100.0005
3,780+ $0.0397 $150.0660
5,210+ $0.0384 $200.0640
6,740+ $0.0371 $250.0540
9,010+ $0.0333 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 1005 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess