The LVS404012-2R2M-N is a shielded power inductor manufactured by Chilisin. It's designed for use in DC-DC converters and power supply circuits, providing efficient energy storage and filtering.
Applications
- DC-DC converters
- Power supplies
- Voltage regulators
- Filtering circuits
- Portable devices
Features
- Shielded construction for low EMI
- High current handling capability
- Small size
- Low DC resistance (DCR)
- Excellent temperature stability
Benefits
- Reduces electromagnetic interference (EMI)
- Improves the efficiency of DC-DC converters
- Enables compact power supply designs
- Minimizes power losses
- Ensures stable performance over a wide temperature range
Additional Details
The LVS404012-2R2M-N inductor has an inductance value of 2.2µH (2R2). The 'M' indicates the tolerance, which is typically ±20%. The saturation current is dependent on the temperature rise. The inductor is designed for surface mount technology (SMT) assembly. The shielded construction minimizes radiated emissions, making it suitable for sensitive applications. It's typically used in step-up and step-down converters to provide stable voltage regulation. It adheres to RoHS standards. The physical dimensions are approximately 4.0mm x 4.0mm x 1.2mm.