The LVS404026-1R2M-N is a wire-wound power inductor manufactured by Chilisin. It is designed for use in DC-DC converters and power supplies, where it serves as an energy storage element. The inductor is characterized by its compact size, high current handling capability, and low DC resistance.
Applications
- DC-DC converters
- Power supplies
- Buck converters
- Boost converters
- Voltage regulators
Features
- Wire-wound construction
- Shielded construction for low EMI (electromagnetic interference)
- High current handling capability
- Low DC resistance (DCR)
- Compact size (4.0 x 4.0 x 2.6 mm)
Benefits
- Efficient energy storage
- Reduced EMI emissions
- High efficiency power conversion
- Minimized power losses
- Space saving design
The LVS404026-1R2M-N is specifically designed to minimize electromagnetic interference (EMI) through its shielded construction. This is crucial for preventing unwanted noise from affecting other components in the circuit. The inductor's low DC resistance (DCR) contributes to higher efficiency in power conversion by minimizing power losses due to heat dissipation. This part has an inductance value of 1.2μH (1R2). Its high current handling capability makes it suitable for applications requiring significant current flow, such as in power amplifiers and motor control circuits. Chilisin's LVS404026-1R2M-N is a reliable component that contributes to the overall performance and efficiency of power electronic circuits. It is commonly used in portable devices, industrial equipment, and automotive electronics. Its compact size allows for dense circuit designs where space is a constraint. The inductor's robust construction ensures reliable operation in harsh environments. It is a popular choice for designers seeking a balance of performance, size, and cost. The inductor's electrical characteristics are carefully controlled to ensure consistent performance across a range of operating conditions. It is compliant with RoHS (Restriction of Hazardous Substances) standards, making it an environmentally friendly component.