EN
  • EN
  • DE

LVT252A10-2R2M-N

Part No LVT252A10-2R2M-N
Manufacturer Chilisin
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 988103-LVT252A10-2R2M-N
Categories OEM Parts(J-L)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LVT252A10-2R2M-N CAD Model

Description

The Chilisin LVT252A10-2R2M-N is a wire-wound power inductor designed for various power supply and filtering applications. This inductor is characterized by its high current handling capability, low DC resistance (DCR), and shielded construction, making it suitable for use in DC-DC converters, voltage regulators, and other power electronic circuits. The shielded construction minimizes electromagnetic interference (EMI), ensuring stable and reliable operation.

Applications

  • DC-DC converters in portable devices.
  • Voltage regulators.
  • Power supplies for consumer electronics.
  • Filtering applications in power circuits.
  • Point-of-Load (POL) converters.

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Current Capability: Supports high current levels without saturation.
  • Low DCR: Minimizes power losses and improves efficiency.
  • Wire-Wound Construction: Provides excellent performance and reliability.
  • Compact Size: Saves board space in space-constrained applications.
  • Operating Temperature Range: Wide operating temperature range for reliable performance in various environments.

Benefits

  • Improved Efficiency: The low DCR minimizes power losses, improving the overall efficiency of the power supply or converter.
  • Reduced EMI: The shielded construction reduces electromagnetic interference, ensuring stable and reliable operation.
  • Space Savings: The compact size allows for use in space-constrained applications, such as portable devices.
  • Stable Performance: The high saturation current ensures stable performance under heavy load conditions.
  • Reliable Operation: The wide operating temperature range ensures reliable operation in various environments.

The Chilisin LVT252A10-2R2M-N inductor is designed for demanding applications where high current, low DCR, and shielded construction are critical. Its robust design ensures reliable performance in harsh environments.

Technical Specifications:

  • Inductance: 2.2 µH
  • Tolerance: ±20%
  • Saturation Current: (Research needed for specific saturation current)
  • DCR: (Research needed for specific DCR value)
  • Size: (Research needed for specific dimensions)

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
IXYS
Lowest to $3.7430
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess