EN
  • EN
  • DE

MHCI05030-3R3M-R8

Part No MHCI05030-3R3M-R8
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078683-MHCI05030-3R3M-R8
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MHCI05030-3R3M-R8 CAD Model

Description

The MHCI05030-3R3M-R8 is a multilayer ceramic inductor produced by Chilisin. It is designed for high-frequency applications requiring a combination of compact size, excellent Q-factor, and stable performance. This inductor is commonly used in RF circuits, wireless communication systems, and impedance matching applications.

Applications

  • RF Filters: Used in bandpass, low-pass, and high-pass filters for signal conditioning.
  • Wireless Communication Systems: Employed in antenna matching networks, RF transceivers, and impedance matching circuits.
  • Impedance Matching Networks: Used to match impedance between different RF circuit stages.
  • High-Frequency Oscillators: Utilized in oscillators for tuning and frequency control.
  • Mobile Devices: Found in RF front-end modules and antenna matching networks for smartphones and tablets.

Features

  • Multilayer Ceramic Construction: Ensures high Q-factor and stable performance at high frequencies.
  • Compact Size: Small form factor suitable for space-constrained applications (0503 size).
  • High Self-Resonant Frequency (SRF): Enables operation at high frequencies without performance degradation.
  • Excellent Q-Factor: Minimizes signal losses and improves circuit efficiency.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.

Benefits

  • Improved Signal Quality: High Q-factor minimizes signal losses, resulting in improved signal integrity.
  • Enhanced Performance: High SRF allows for operation at higher frequencies without performance degradation.
  • Space Saving: Compact size enables integration in densely packed electronic circuits.
  • Reliable Performance: Ceramic construction ensures stable and reliable operation across a wide range of temperatures.
  • Simplified Assembly: SMT design simplifies the manufacturing process and reduces assembly costs.

Additional Details

The '3R3M' indicates an inductance value of 3.3 nH (nanohenries) with a tolerance of ±20%. The 'R8' designation likely specifies a particular performance grade or packaging configuration as determined by Chilisin. Designed for reflow soldering, this component seamlessly integrates into automated assembly lines. The 05030 refers to the EIA case size code and the dimensions are easily compatible with standard SMT footprints. Referencing the product datasheet is imperative for accessing precise electrical specifications, Q-factor curves, SRF, and temperature characteristics. The specific composition of the ceramic material significantly influences its high-frequency characteristics.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1536 $50.6880
795+ $0.1260 $100.1700
1,230+ $0.1221 $150.1830
1,695+ $0.1182 $200.3490
2,190+ $0.1142 $250.0980
2,930+ $0.1024 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,983 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess