The MPB201212T-4R7M-NA2 is a molded power inductor manufactured by Chilisin. This inductor is designed for use in power supply circuits and DC-DC converters. It features a compact size, high current capability, and excellent temperature stability. It is well-suited for applications in portable devices, consumer electronics, and industrial equipment.
Applications
- DC-DC converters
- Power supplies
- Portable devices (smartphones, tablets)
- Consumer electronics
- Industrial equipment
Features
- High current capability
- Compact size (2.0 x 1.2 x 1.2 mm)
- Molded construction
- Excellent temperature stability
- Low DC resistance
Benefits
- Efficient power conversion due to low DC resistance, minimizing power loss.
- Space savings on the PCB due to the compact size, enabling smaller product designs.
- Robust performance in demanding environments due to the molded construction.
- Stable inductance value over a wide temperature range, ensuring reliable operation.
- Suitable for high-frequency applications due to its low core loss.
Additional Details
The MPB201212T-4R7M-NA2 has an inductance value of 4.7 µH with a tolerance of ±20%. Its saturation current is typically around 1.3 A, and its rated current is around 1.1 A. The inductor's operating temperature range is typically -40°C to +125°C. It is RoHS compliant, ensuring it is free from hazardous substances. The molded construction provides excellent mechanical strength and environmental protection. The device is designed for reflow soldering, simplifying the manufacturing process.