EN
  • EN
  • DE

NL201614T-1R0J-N

Part No NL201614T-1R0J-N
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082368-NL201614T-1R0J-N
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL201614T-1R0J-N CAD Model

Description

The NL201614T-1R0J-N is a wire-wound chip inductor manufactured by Chilisin Electronics. This inductor is designed for various electronic circuits requiring inductance for filtering, impedance matching, and resonance. Its small size and surface-mount compatibility make it ideal for compact electronic devices.

Applications

  • Mobile Phones: Used for RF impedance matching and filtering.
  • Wireless Communication Devices: Employed in Bluetooth, Wi-Fi, and other wireless modules.
  • Tablets and Laptops: Integrated into power management and signal processing circuits.
  • GPS Devices: Used for filtering and impedance matching in GPS receivers.
  • IoT (Internet of Things) Devices: Utilized in various IoT applications requiring small, efficient inductors.

Features

  • Wire-Wound Construction: Offers high Q-factor and stable inductance values.
  • Small Size: Compact dimensions suitable for high-density circuit boards.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.
  • High Self-Resonant Frequency (SRF): Provides stable performance at high frequencies.
  • Operating Temperature Range: Wide operating temperature range for various environments.

Benefits

  • Improved Signal Quality: Provides efficient filtering and impedance matching for RF signals.
  • Compact Design: Small size allows for use in miniaturized electronic devices.
  • Reliable Performance: Stable inductance and high Q-factor ensure consistent performance.
  • Automated Assembly: SMT design facilitates efficient and cost-effective assembly.
  • Versatile Applications: Suitable for a wide range of electronic circuits and applications.

Additional Details

The NL201614T-1R0J-N has an inductance value of 1.0 μH with a tolerance of ±5%. The 'J' in the part number indicates this tolerance. This inductor features a small footprint and is designed to be reflow soldered onto a PCB. Its wire-wound construction ensures a high Q-factor, which is crucial for minimizing losses in high-frequency circuits. The self-resonant frequency (SRF) is typically in the MHz range, making it suitable for various wireless communication applications. The device is RoHS compliant, ensuring it meets environmental standards. The DC resistance and rated current are dependent on the specific series and should be checked against the manufacturer's datasheet to ensure proper operation within the intended circuit.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess