EN
  • EN
  • DE

NLC252018T-150K-N

Part No NLC252018T-150K-N
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082428-NLC252018T-150K-N
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NLC252018T-150K-N CAD Model

Description

The NLC252018T-150K-N is a wire-wound ceramic chip inductor manufactured by Chilisin Electronics. It is designed for use in a wide variety of electronic circuits for filtering, impedance matching, and RF applications.

Applications

  • Mobile Communication Devices: Used in smartphones and tablets for RF filtering and impedance matching.
  • Wireless LAN Systems: Employed in wireless routers and network cards to enhance signal quality.
  • Bluetooth Modules: Found in Bluetooth-enabled devices for impedance matching and noise reduction.
  • RF Transceivers: Utilized in radio frequency transceivers for filtering unwanted signals.
  • High-Frequency Circuits: General use in high-frequency circuits requiring inductance.

Features

  • Compact Size: 2.5mm x 2.0mm x 1.8mm dimensions allow for high-density board mounting.
  • High Q Value: Provides low losses and excellent performance at high frequencies.
  • Tight Inductance Tolerance: Ensures stable and predictable circuit behavior.
  • Excellent SRF (Self-Resonant Frequency): Allows for usage at high frequencies without significant performance degradation.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Ceramic Core: Provides stable electrical characteristics across a wide temperature range.

Benefits

  • Improved Circuit Performance: High Q value and tight tolerance contribute to enhanced circuit performance.
  • Miniaturization: Compact size enables the design of smaller and more portable devices.
  • Stable Operation: Ceramic core guarantees consistent performance under varying temperature conditions.
  • Reduced EMI: Contributes to reducing electromagnetic interference within the circuit.
  • Environmental Compliance: RoHS compliance ensures the product is environmentally friendly.

Specifications

Inductance: 15 μH
Inductance Tolerance: ±10%
Self-Resonant Frequency (SRF): 14 MHz (Typical)
Q Factor: 20 (Typical at specified frequency)
DC Resistance (DCR): 2.5 Ω (Maximum)
Rated Current: 50 mA
Operating Temperature Range: -40°C to +85°C
Dimensions: 2.5mm x 2.0mm x 1.8mm

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess