EN
  • EN
  • DE

NLC322522T-100J-N

Part No NLC322522T-100J-N
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082433-NLC322522T-100J-N
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NLC322522T-100J-N CAD Model

Description

The NLC322522T-100J-N is a wire-wound ferrite inductor manufactured by Chilisin. It is designed for use in power supply circuits, high-frequency applications, and noise filtering. Part of the NLC series, this inductor provides a balance of inductance, current handling, and compact size.

Applications

  • Power Supplies: Used for filtering and energy storage in DC-DC converters.
  • RF Circuits: Employed in impedance matching and filtering in radio frequency applications.
  • Noise Filtering: Reduces unwanted noise in electronic circuits.
  • Mobile Devices: Found in smartphones and tablets for power management and signal conditioning.
  • Wireless Communication Devices: Used in Bluetooth and Wi-Fi modules for filtering and impedance matching.

Features

  • Compact Size: Dimensions of 3.2mm x 2.5mm x 2.2mm for space-constrained applications.
  • High Inductance: Offers an inductance value of 10μH with a tolerance of ±5%.
  • Ferrite Core: Provides high permeability and enhances performance at high frequencies.
  • Wire-Wound Construction: Delivers a high Q factor and low DC resistance.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.
  • Operating Temperature Range: Specified for -40°C to +85°C for use in various environments.

Benefits

  • Effective Noise Suppression: Ferrite core and wire-wound structure enable efficient noise filtering.
  • Stable Performance: Maintains consistent inductance values across temperature and frequency variations.
  • Compact Design: Facilitates integration into densely packed circuit boards.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Reliable Operation: Robust design ensures dependable performance in demanding applications.

Additional Details

The NLC322522T-100J-N inductor has a rated current and self-resonant frequency (SRF) that are critical design parameters. The DC resistance (DCR) is typically low, minimizing power loss. It is packaged in tape and reel for automated assembly and is compatible with standard SMT soldering processes. It is ideal for applications needing a compromise between high inductance, compact dimensions, and dependable performance.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.3269
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess