The PBY100505T-151Y-N is a multilayer chip bead inductor manufactured by Chilisin. This chip bead is designed for EMI suppression in a variety of electronic devices. Its compact size and high impedance make it suitable for filtering unwanted noise and interference in power lines and signal lines. The device offers reliable performance and is available in a standard surface-mount package.
Applications:
- EMI suppression in power lines
- EMI suppression in signal lines
- Noise filtering in electronic circuits
- Mobile phones
- Consumer electronics
Features:
- Small size (1005 package)
- High impedance at high frequencies
- Low DC resistance
- Excellent EMI suppression characteristics
- RoHS compliant
Benefits:
- Effective EMI suppression reduces noise and interference.
- Compact size allows for use in space-constrained applications.
- Low DC resistance minimizes power loss.
- RoHS compliance meets environmental regulations.
- Improved signal integrity.
Technical Specifications:
The PBY100505T-151Y-N has an impedance of 150 Ω at 100 MHz. The DC resistance is very low to minimize power loss. The rated current is typically in the hundreds of milliamps. The 1005 package (1.0 x 0.5 mm) allows for high-density mounting on PCBs. The device provides effective EMI suppression in a compact form factor.