EN
  • EN
  • DE

SCD0501T-121K-N

Part No SCD0501T-121K-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091781-SCD0501T-121K-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCD0501T-121K-N CAD Model

Description

The SCD0501T-121K-N is a power inductor manufactured by Chilisin. It is designed for use in a variety of power supply applications where efficient energy storage and filtering are required. This inductor is characterized by its compact size, high inductance value, and robust construction.

Applications:

  • DC-DC converters: Used in step-up (boost) and step-down (buck) converters to efficiently regulate voltage levels.
  • Power supplies for portable devices: Found in smartphones, tablets, and other mobile devices for power management.
  • LED lighting applications: Utilized in LED drivers to provide stable current and voltage to LEDs.
  • Filtering circuits: Employed as a filter to reduce noise and ripple in power lines.
  • Voltage regulators: Integral components in voltage regulation circuits for maintaining consistent output voltage.

Features:

  • High inductance value (120μH): Provides significant energy storage capability.
  • Compact size (0501): Suitable for space-constrained applications.
  • Shielded construction: Minimizes electromagnetic interference (EMI).
  • High current handling capability: Capable of handling relatively high currents without saturation.
  • RoHS compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances standards.

Benefits:

  • Improved efficiency in power converters: Reduces energy loss and heat generation.
  • Stable performance over temperature: Maintains consistent inductance value across a wide temperature range.
  • Reduced EMI: Ensures compliance with electromagnetic compatibility requirements.
  • Long-term reliability: Robust construction ensures dependable operation over the lifespan of the device.
  • Space-saving design: Enables smaller and more compact power supply solutions.

Additional Details:

The SCD0501T-121K-N inductor features a ferrite core material which contributes to its high inductance and low core loss. Its shielded construction is crucial for minimizing electromagnetic interference, making it suitable for sensitive electronic devices. The surface mount design simplifies the manufacturing process and allows for automated assembly.

Electrical Specifications:

  • Inductance: 120 μH
  • Tolerance: ±10%
  • Operating Temperature: -40°C to +125°C

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess