EN
  • EN
  • DE

SCD0503T-330M-N

Part No SCD0503T-330M-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091785-SCD0503T-330M-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCD0503T-330M-N CAD Model

Description

The SCD0503T-330M-N is a surface mount inductor manufactured by Chilisin. It's designed for a range of applications, particularly in power management circuits where efficient energy storage and EMI suppression are crucial. This inductor is characterized by its compact size, relatively high inductance, and shielded construction.

Applications:

  • DC-DC Converters: Used in step-up, step-down, and inverting converters to regulate voltage levels in electronic devices.
  • Power Supplies: Found in power supplies for consumer electronics, industrial equipment, and telecommunications systems.
  • EMI Filtering: Employed in circuits to reduce electromagnetic interference and noise.
  • LED Lighting: Used in LED driver circuits to ensure stable and efficient power delivery to LEDs.
  • Portable Devices: Integrated into smartphones, tablets, and other mobile devices for power management.

Features:

  • High Inductance (33μH): Offers significant energy storage capacity for efficient power conversion.
  • Compact Size (0503): Suitable for applications where board space is limited.
  • Shielded Construction: Minimizes electromagnetic interference (EMI) to protect sensitive circuits.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Improved Power Efficiency: Reduces energy loss and heat generation in power conversion circuits.
  • Reduced EMI: Minimizes interference with nearby electronic components, ensuring reliable operation.
  • Stable Performance: Provides consistent inductance value across a wide range of operating conditions.
  • Long-Term Reliability: Designed and manufactured for durable and dependable performance over the product's lifespan.
  • Cost-Effective Solution: Offers a balance of performance and cost for a variety of applications.

Additional Details:

The SCD0503T-330M-N inductor features a ferrite core material which provides a good balance of inductance, saturation current, and core loss. The shielded construction is essential for minimizing EMI, making it suitable for use in close proximity to other sensitive components. The part's surface mount design simplifies the manufacturing process, allowing for automated placement and soldering.

Specific Technical Information:

  • Inductance: 33 μH
  • Tolerance: ±20%
  • Operating Temperature: -40°C to +125°C
  • Dimensions: 1.6 mm x 0.8 mm x 0.8 mm (typical)

You May Also Be Interested in

Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Level One
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess