EN
  • EN
  • DE

SCD0503T-470K-N

Part No SCD0503T-470K-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989595-SCD0503T-470K-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCD0503T-470K-N CAD Model

Description

The SCD0503T-470K-N is a wire-wound chip inductor manufactured by Chilisin. This inductor is designed for use in a variety of electronic circuits, providing inductance for filtering, impedance matching, and energy storage applications. It is characterized by its compact size, high Q-factor, and stable performance over temperature.

Applications:

  • Power Supplies: Used for filtering and energy storage in power supplies and DC-DC converters.
  • RF Circuits: Provides impedance matching and filtering in RF transceivers and amplifiers.
  • Signal Processing: Used for filtering and tuning in signal processing circuits.
  • Wireless Communication: Employed in wireless communication devices for impedance matching and filtering.
  • Consumer Electronics: Used in smartphones, tablets, and other consumer electronic devices.

Features:

  • Wire-Wound Construction: Provides high Q-factor and excellent performance at high frequencies.
  • Surface Mount Package: Allows for easy assembly onto PCBs.
  • Compact Size: Small footprint allows for high-density mounting on PCBs.
  • High Current Handling: Capable of handling high current without saturation.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Improved Circuit Performance: High Q-factor and stable performance enhance the overall performance of the circuit.
  • Reduced Noise: Filtering capabilities reduce noise and interference in sensitive circuits.
  • Space Saving: Compact package design allows for efficient use of PCB space.
  • Simplified Circuit Design: Simplifies circuit design by providing a reliable inductance solution.
  • Compliance with Standards: Meets industry standards for performance and reliability, ensuring compliance with regulatory requirements.

The SCD0503T-470K-N has an inductance value of 47µH, with a tolerance that ensures it meets the required specifications for the application. It operates within a wide temperature range, typically from -40°C to +125°C, making it suitable for various industrial and commercial environments. This inductor is designed to provide stable and reliable performance over its operating life, making it a preferred choice for critical applications. Its construction minimizes parasitic effects, resulting in cleaner signals and more efficient energy transfer. The SCD0505T-470K-N is designed to meet stringent industry standards for performance and reliability, making it a preferred choice for demanding electronic applications. This inductor is also designed to withstand reflow soldering processes, ensuring reliable assembly onto PCBs.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess