EN
  • EN
  • DE

SCDS5D18T-100T-S-N

Part No SCDS5D18T-100T-S-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091828-SCDS5D18T-100T-S-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCDS5D18T-100T-S-N CAD Model

Description

The SCDS5D18T-100T-S-N is a shielded power inductor manufactured by Chilisin. This inductor is designed for DC-DC converter applications where high efficiency and a small footprint are critical. The use of a composite core material enables high saturation current and minimizes core losses.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • LED lighting drivers
  • Point-of-Load (POL) regulators
  • Buck and Boost converters

Features

  • Shielded construction for low EMI
  • Composite core material for high saturation current
  • Small form factor (5.2mm x 5.0mm x 1.8mm)
  • Low DC resistance (DCR) for high efficiency
  • Operating temperature range: -40°C to +125°C
  • RoHS compliant

Benefits

  • Reduced electromagnetic interference, minimizing noise in sensitive circuits.
  • Handles high current without significant inductance drop, ensuring stable power delivery.
  • Saves board space, allowing for more compact designs.
  • Improved energy efficiency, reducing power consumption and heat generation.
  • Suitable for use in a wide range of environmental conditions.
  • Environmentally friendly construction.

Technical Specifications

The SCDS5D18T-100T-S-N has an inductance of 10 μH with a tolerance of ±30%. Its saturation current is rated at 0.8A, and its Irms current is 0.7A. The DC resistance (DCR) is typically 0.35 Ω. This inductor is surface mountable and comes in tape and reel packaging for automated assembly.

The specific dimensions are 5.2mm (L) x 5.0mm (W) x 1.8mm (H). The self-resonant frequency (SRF) is typically 40 MHz. The part is halogen-free.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess