EN
  • EN
  • DE

142-0761-821

Part No 142-0761-821
Manufacturer Cinch Connectivity Solutions
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN SMA JACK STR 50OHM EDGE MNT / SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Manufacturer Cinch Connectivity Solutions Johnson
Packaging Bulk
Connector Style SMA
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Board Edge, End Launch; Through Hole, Right Angle
Fastening Type Threaded
Frequency - Max 26.5 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Beryllium Copper
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 170 V
Mating Cycles 500
Base Product Number 142-0761
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Other Part Number 1420761821,J803
Standard Package 25
Win Source Part Number 1331999-142-0761-821
Ultra Librarian 3D Model Ultra Librarian 142-0761-821 CAD Model

Description

Product 142-0761-821 from Cinch Connectivity Solutions is a SMA High-Frequency End-Launch Connector. It is a 50Ω connector that can be used on high-frequency PC board substrate layers as thin as 8mm and operate at frequencies up to 26.5GHz. These connectors provide a solution for microwave engineers who fabricate circuit designs on very thin high-frequency board substrates. The in-line connector design has fewer reflections when compared to a right-angle (perpendicular) PC-mount transition.

SMA connectors are widely used in microwave and radio frequency applications, such as radar, satellite communication, and test and measurement equipment. They are known for their high performance, reliability, and durability.

Here are some of the key features of the Product 142-0761-821 SMA High-Frequency End-Launch Connector:

  • 50Ω impedance
  • 1000MΩ minimum insulation resistance
  • Temperature range of -65°C to +165°C
  • In-line connector design for fewer reflections
  • Compatible with thin high-frequency board substrates as thin as 8mm
  • Frequency range of up to 26.5GHz

This connector is ideal for a variety of high-frequency applications, including:

  • Microwave and RF circuit boards
  • Radar systems
  • Satellite communication systems
  • Test and measurement equipment
  • Medical devices
  • Aerospace and defense systems

Here are some examples of how the Product 142-0761-821 SMA High-Frequency End-Launch Connector can be used:

  • In a microwave circuit board for a radar system, the connector would be used to connect the microwave antenna to the receiver.
  • In a satellite communication system, the connector would be used to connect the satellite transceiver to the antenna.
  • In a test and measurement instrument, the connector would be used to connect the instrument to the test device.
  • In a medical device, the connector would be used to connect the device's RF antenna to the internal circuitry.
  • In an aerospace and defense system, the connector would be used to connect the system's RF components, such as radar, communication, and navigation systems.

The Product 142-0761-821 SMA High-Frequency End-Launch Connector is a high-quality, reliable connector that is ideal for a variety of high-frequency applications. It is made with durable materials and features a secure connection that will not come loose. This connector is also easy to install and use, making it a great choice for both beginners and experienced users.

You May Also Be Interested in

TE Connectivity
RTD-50-L-01 / Connector
Need more? Email Us
TE Connectivity
CONN BNC JACK R/A 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
Lowest to $3.9389
ITT Cannon, LLC
CONN SSMC PLUG STR 50 OHM SOLDER / SSMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
Need more? Email Us
Amphenol-RF Division
CONN SMA JACK R/A 50OHM EDGE MNT / SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder
Need more? Email Us
Amphenol-RF Division
CONN MINI SMB JACK STR 75OHM PCB / SMB, Mini Connector Jack, Male Pin 75Ohm Through Hole Solder
Lowest to $3.8182
Huber+Suhner, Inc.
1X8A_81_MXP-S50-0-1/111_NE / MXP Connector Plug, Male Pin 50Ohm Surface Mount Solder
Need more? Email Us
Amphenol
CONN 2.92MM JACK STR 50 OHM SMD / 2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
Lowest to $24.6018
TE Connectivity
CONN MCX JACK STR 50 OHM SMD / MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Need more? Email Us
TE Connectivity
CONN TRIAX JACK STR SOLDER / Triaxial Connector Jack, Male Pin Panel Mount Solder
Lowest to $80.3487

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9723 $62.8061
16+ $7.3620 $117.7920
25+ $7.1319 $178.2975
34+ $6.9018 $234.6612
44+ $6.6717 $293.5548
58+ $5.9815 $346.9270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess