EN
  • EN
  • DE

MF0920001M4BN0CSB0

Part No MF0920001M4BN0CSB0
Manufacturer Songtian Electronics Co., LTD.
Catalog Inrush Current Limiters (ICL)
Description ICL 1 OHM 20% 1A 9MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bag
Product Status Active
R @ 25°C 1 Ohms
Tolerance ±20%
Current - Steady State Max 1 A
Diameter 0.354" (9.00mm)
Lead Spacing 0.197" (5.00mm)
Approval Agency CQC, UL, VDE
Ultra Librarian 3D Model Ultra Librarian MF0920001M4BN0CSB0 CAD Model

Description

NULL

You May Also Be Interested in

Ametherm
ICL 10 OHM 20% 1A 3MM / Inrush Current Limiter 10 Ohms ±20% 1 A 0.118" (3.00mm)
Need more? Email Us
EPCOS (TDK)
ICL 10 OHM 20% 3.7A 15MM / Inrush Current Limiter 10 Ohms ±20% 3.7 A 0.591" (15.00mm)
Need more? Email Us
EPCOS (TDK)
ICL 1 OHM 20% 16A 21MM
Lowest to $0.8574
EPCOS (TDK)
ICL 2.2 OHM 20% 7A 15MM
Lowest to $0.2135
Vishay
ICL 120 OHM 17MM / Inrush Current Limiter 120 Ohms ±30% 0.670" (17.00mm)
Lowest to $2.4172
Ametherm
ICL 10 OHM 15% 1A 5MM
Lowest to $0.8036
Cantherm
ICL 5 OHM 20% 14A 25MM
Lowest to $0.7868
EPCOS (TDK)
ICL 5 OHM 20% 4.5A 11.5MM / Inrush Current Limiter 5 Ohms ±20% 4.5 A 0.453" (11.50mm)
Lowest to $0.2253
Ametherm
ICL 1 OHM 15% 20A 22.86MM
Lowest to $2.1520

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess